ISL6224CA-T
ISL6224CA-T
Obsolete
Description:  IC REG CTRLR BUCK 16SSOP
Manufacturer:  Renesas Electronics
Datasheet:   ISL6224CA-T Datasheet
History Price: Obsolete
In Stock: 3600
ISL6224CA-T vs ISL9502AHRZ
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Output Type
Transistor Driver
-
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
2
Output Phases
1
2
Voltage - Supply (Vcc/Vdd)
4.75V ~ 5.25V
5V ~ 25V
Frequency - Switching
300kHz, 600kHz
-
Duty Cycle (Max)
94%
-
Synchronous Rectifier
Yes
-
Clock Sync
No
-
Serial Interfaces
-
-
Control Features
Enable, Phase Control, Power Good, Soft Start
Current Limit, Power Good
Operating Temperature
-10 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
48-VFQFN Exposed Pad
Supplier Device Package
16-QSOP
48-QFN (7x7)