ISL6571CRZ
ISL6571CRZ
Obsolete
Description:  IC HALF BRIDGE DRIVER 25A 68QFN
Manufacturer:  Renesas Electronics
Datasheet:   ISL6571CRZ Datasheet
History Price: Obsolete
In Stock: 17840
ISL6571CRZ vs ISL55111IRZ
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Output Configuration
Half Bridge
Half Bridge (2)
Applications
Synchronous Buck Converters
Digital Imaging
Interface
PWM
Logic
Load Type
Inductive
Capacitive and Resistive
Technology
Power MOSFET
Power MOSFET
Rds On (Typ)
4.05mOhm LS, 4.8mOhm HS
3Ohm
Current - Output / Channel
25A
100mA
Current - Peak Output
-
3.5A
Voltage - Supply
10.8V ~ 13.2V
2.7V ~ 5.5V
Voltage - Load
10.8V ~ 13.2V
5V ~ 13.2V
Operating Temperature
0 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Features
-
-
Fault Protection
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
68-VFQFN Exposed Pad
16-TFQFN Exposed Pad
Supplier Device Package
68-QFN (10x10)
16-QFN (4x4)