Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ Renesas Electronics ISL6571CRZ
ISL6571CRZ
Obsolete
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRIVER 25A 68QFN
Manufacturer:
Renesas Electronics
Datasheet:
ISL6571CRZ Datasheet
History Price: Obsolete
In Stock: 17840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL6571CRZ vs ISL99390FRZ-T
Part No
ISL6571CRZ
ISL99390FRZ-T
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Half Bridge
-
Applications
Synchronous Buck Converters
-
Interface
PWM
-
Load Type
Inductive
-
Technology
Power MOSFET
-
Rds On (Typ)
4.05mOhm LS, 4.8mOhm HS
-
Current - Output / Channel
25A
-
Current - Peak Output
-
-
Voltage - Supply
10.8V ~ 13.2V
-
Voltage - Load
10.8V ~ 13.2V
-
Operating Temperature
0 ℃ ~ 125 ℃ (TJ)
-
Features
-
-
Fault Protection
-
-
Mounting Type
Surface Mount
-
Package / Case
68-VFQFN Exposed Pad
-
Supplier Device Package
68-QFN (10x10)
-