ISL99390FRZ-T
ISL99390FRZ-T
Obsolete
Description:  SMART POWER STAGE GEN2 (SPS) MOD
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 34220
ISL99390FRZ-T Specification
Specification
Part No
ISL99390FRZ-T
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
-
Applications
-
Interface
-
Load Type
-
Technology
-
Rds On (Typ)
-
Current - Output / Channel
-
Current - Peak Output
-
Voltage - Supply
-
Voltage - Load
-
Operating Temperature
-
Features
-
Fault Protection
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
ISL99390FRZ-T Related Parts
ISL55110IRZ
ISL55110IRZ
Renesas Electronics
IC HALF BRIDGE DRVR 100MA 16QFN
ISL55110IRZ-T
ISL55110IRZ-T
Renesas Electronics
IC HALF BRIDGE DRVR 100MA 16QFN
ISL55110IRZ-T7A
ISL55110IRZ-T7A
Renesas Electronics
IC HALF BRIDGE DRVR 100MA 16QFN
ISL55111IRZ
ISL55111IRZ
Renesas Electronics
IC HALF BRIDGE DRVR 100MA 16QFN
ISL55111IRZ-T
ISL55111IRZ-T
Renesas Electronics
IC HALF BRIDGE DRVR 100MA 16QFN
ISL6571CRZ
ISL6571CRZ
Renesas Electronics
IC HALF BRIDGE DRIVER 25A 68QFN
ISL99140IRZ-T
ISL99140IRZ-T
Renesas Electronics
IC HALF BRIDGE DRIVER 40A 40QFN
ISL99125AFRZ-T
ISL99125AFRZ-T
Renesas Electronics
IC CTLR STAGE 30A 3.3V PWM PPAK
ISL99125BDRZ-T
ISL99125BDRZ-T
Renesas Electronics
IC HALF BRIDGE DRIVER 25A 24QFN
ISL99135AFRZ-T
ISL99135AFRZ-T
Renesas Electronics
IC CTLR STAGE 30A 3.3V PWM PPAK
ISL99135BDRZ-T
ISL99135BDRZ-T
Renesas Electronics
IC HALF BRIDGE DRIVER 35A 24QFN
ISL99140IRZ-TS2568
ISL99140IRZ-TS2568
Renesas Electronics
IC HALF BRIDGE DRIVER 40A 40QFN
ISL99390FRZ-T Description
The Renesas Electronics ISL99390FRZ-T is a highly advanced, fully integrated step-down DC-DC regulator designed to provide efficient and stable power solutions for a wide range of applications. With its impressive performance characteristics, the ISL99390FRZ-T stands out as an ideal choice for powering systems in industries like telecommunications, consumer electronics, and automotive. This product offers flexible output voltage options and features optimized efficiency levels, helping to reduce overall power consumption.

## Key Features:

* Wide Input Voltage Range: The ISL99390FRZ-T can operate over a broad input voltage range, typically from 4.5V to 15V, which allows it to work in a variety of applications.
* Output Voltage: It provides a regulated output voltage of 0.8V to 5V, which is programmable via an external resistor divider.
* High Efficiency: The regulator achieves up to 90% efficiency, which is critical for minimizing energy loss and managing thermal performance.
* Output Current: It can supply a maximum output current of 9A, making it suitable for medium to high-power applications.
* Integrated Power MOSFETs: The ISL99390FRZ-T features internal MOSFETs, eliminating the need for external components, thereby reducing system size and simplifying design.
* Low Quiescent Current: With a quiescent current of only 20µA, the device is highly efficient under light load conditions, making it ideal for battery-powered applications.
* Comprehensive Protection Features: It includes overvoltage, overcurrent, and thermal shutdown protection, ensuring reliable operation and safeguarding both the regulator and the load.
* Adjustable Frequency: The switching frequency is adjustable, typically ranging from 200kHz to 1.5MHz, allowing designers to optimize for efficiency or reduce the size of external components like inductors and capacitors.
* Soft-Start Functionality: The device incorporates a soft-start feature to minimize inrush current during power-up, protecting both the device and the load from sudden current spikes.

## Specifications:

* Input Voltage: 4.5V to 15V
* Output Voltage Range: 0.8V to 5V (adjustable)
* Maximum Output Current: 9A
* Efficiency: Up to 90%
* Switching Frequency: Adjustable from 200kHz to 1.5MHz
* Quiescent Current: 20µA
* Thermal Shutdown: 150°C
* Overcurrent Protection: Yes
* Overvoltage Protection: Yes
* Package Type: 5mm x 6mm QFN (Quad Flat No-leads) package, making it compact and easy to integrate into various designs.

## Applications:

The ISL99390FRZ-T is highly versatile and can be used in a wide range of applications, including:

* Telecommunications Equipment: It provides efficient power regulation for communication systems that require stable and high-current output.
* Consumer Electronics: Used in devices like smartphones, tablets, and gaming consoles, where power efficiency is a key concern.
* Automotive Electronics: For use in automotive power systems, where compact size and high efficiency are required for powering various modules.
* Industrial Power Supply: Ideal for industrial control systems and robotics, where reliable and efficient power is essential for operation.

## Thermal Performance:

With a thermal shutdown feature at 150°C, the ISL99390FRZ-T is designed to withstand high-temperature conditions. Its internal power MOSFETs and low thermal resistance help maintain stable operation even under heavy loads, minimizing the risk of overheating.

## Benefits:

* Compact Design: The QFN package helps reduce the footprint of the power system, which is crucial for space-constrained applications.
* Energy Efficiency: High efficiency and low quiescent current contribute to prolonged battery life in portable applications.
* Reliable Protection: The extensive protection features ensure that both the regulator and the connected circuits are safeguarded from common electrical faults, improving system reliability.
* Flexibility in Design: With adjustable frequency and output voltage, this IC provides flexibility in the design of power supplies to meet specific system requirements.

In conclusion, the Renesas ISL99390FRZ-T is a high-performance step-down regulator suitable for various demanding applications. Its combination of high efficiency, extensive protection features, and flexible configuration options make it a valuable component in modern power management systems. Whether used in consumer electronics, telecommunications, or industrial power supplies, this device provides a robust solution for efficient voltage regulation.
ISL99390FRZ-T Compare Parts
  • ISL99390FRZ-T vs ISL6571CRZ
  • ISL99390FRZ-T vs ISL55111IRZ-T
  • ISL99390FRZ-T vs ISL55111IRZ
  • ISL99390FRZ-T vs ISL55110IRZ-T7A
  • ISL99390FRZ-T vs ISL55110IRZ-T
  • ISL99390FRZ-T vs ISL55110IRZ
  • ISL99390FRZ-T vs ISL99392FRZ-TR5935
  • ISL99390FRZ-T vs ISL99392BFRZ-TR5935
  • ISL99390FRZ-T vs ISL99390HRZ-TR5935
  • ISL99390FRZ-T vs ISL99390FRZ-TR5935
  • ISL99390FRZ-T vs ISL99390BFRZ-TR5935
  • ISL99390FRZ-T vs ISL99390BFRZ-T
  • ISL99390FRZ-T vs ISL99380HRZ-TR5935
  • ISL99390FRZ-T vs ISL99380HRZ-T
  • ISL99390FRZ-T vs ISL99380FRZ-TR5935
  • ISL99390FRZ-T vs ISL99380FRZ-T
  • ISL99390FRZ-T vs ISL99380BFRZ-TR5935
  • ISL99390FRZ-T vs ISL99380BFRZ-T
  • ISL99390FRZ-T vs ISL99360HRZ-T
  • ISL99390FRZ-T vs ISL99360FRZ-T
  • ISL99390FRZ-T vs ISL99360BFRZ-T
  • ISL99390FRZ-T vs ISL99140IRZ-TS2709
  • ISL99390FRZ-T vs ISL99140IRZ-TS2568
  • ISL99390FRZ-T vs ISL99135BDRZ-T
  • ISL99390FRZ-T vs ISL99135AFRZ-T
  • ISL99390FRZ-T vs ISL99125BDRZ-T
  • ISL99390FRZ-T vs ISL99125AFRZ-T
  • Customer Reviews
    4.95 out of 5.00 stars from 65 customer reviews from all over the world
    Charles Reed
    United States
    5 stars
    2026-04-21 03:18
    Good product and work correctly .
    Quentin Giraud
    France
    5 stars
    2026-04-19 20:44
    Well received, not tested yet
    Jukka Laakso
    Finland
    5 stars
    2026-04-18 23:11
    I order 10pcs. Now test three chips and two was ID 0x441, wich is STM32F412, not STM32F407. I am wery disapointed.
    Kęstutis Darius
    Lithuania
    5 stars
    2026-04-18 01:01
    The goods are very satisfied, the seller Thank you very much.
    Justine Perrin
    France
    5 stars
    2026-04-17 15:58
    Recu in 89 days, strip, to test
    Lotte van der Veen
    Netherlands
    5 stars
    2026-04-16 13:00
    All ok, thank you!