ISL84781IRZ
ISL84781IRZ
Active
Description:  IC MUX 8:1 750MOHM 16TQFN
Manufacturer:  Renesas Electronics
Datasheet:   ISL84781IRZ Datasheet
History Price: $5.08000
In Stock: 24000
ISL84781IRZ vs ISL8499IRZ
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Switch Circuit
-
SPDT
Multiplexer/Demultiplexer Circuit
8:1
2:1
Number of Circuits
1
4
On-State Resistance (Max)
750mOhm
250mOhm
Channel-to-Channel Matching (ΔRon)
120mOhm
40mOhm
Voltage - Supply, Single (V-)
1.6V ~ 3.6V
1.65V ~ 4.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
25ns, 23ns
25ns, 23ns
-3db Bandwidth
-
-
Charge Injection
-39pC
-120pC
Channel Capacitance (CS(off), CD(off))
65pF, 470pF
106pF
Current - Leakage (IS(off)) (Max)
4nA
50nA
Crosstalk
-
-98dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFQFN Exposed Pad
16-VFQFN Exposed Pad
Supplier Device Package
16-TQFN (3x3)
16-QFN (3x3)