ISL8499IRZ
ISL8499IRZ
Active
Description:  IC SWITCH SPDT X 4 250MOHM 16QFN
Manufacturer:  Intersil
Datasheet:   ISL8499IRZ Datasheet
History Price: $3.37000
In Stock: 31600
ISL8499IRZ Specification
Specification
Part No
ISL8499IRZ
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Intersil
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPDT
Multiplexer/Demultiplexer Circuit
2:1
Number of Circuits
4
On-State Resistance (Max)
250mOhm
Channel-to-Channel Matching (ΔRon)
40mOhm
Voltage - Supply, Single (V-)
1.65V ~ 4.5V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
25ns, 23ns
-3db Bandwidth
-
Charge Injection
-120pC
Channel Capacitance (CS(off), CD(off))
106pF
Current - Leakage (IS(off)) (Max)
50nA
Crosstalk
-98dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-VFQFN Exposed Pad
Supplier Device Package
16-QFN (3x3)
ISL8499IRZ PDF Datasheet
ISL8499IRZ Related Parts
ISL43110IB
ISL43110IB
Intersil
IC SWITCH SPST-NOX1 10OHM 8SOIC
ISL43110IB
ISL43110IB
Renesas Electronics
IC SWITCH SPST-NOX1 10OHM 8SOIC
ISL43110IB-T
ISL43110IB-T
Renesas Electronics
IC SWITCH SPST-NOX1 10OHM 8SOIC
ISL43110IBZ
ISL43110IBZ
Intersil
IC SWITCH SPST-NOX1 10OHM 8SOIC
ISL43110IBZ
ISL43110IBZ
Renesas Electronics
IC SWITCH SPST-NOX1 10OHM 8SOIC
ISL43110IBZ-T
ISL43110IBZ-T
Intersil
IC SWITCH SPST-NOX1 10OHM 8SOIC
ISL43110IBZ-T
ISL43110IBZ-T
Renesas Electronics
IC SWITCH SPST-NOX1 10OHM 8SOIC
ISL43110IH-T
ISL43110IH-T
Intersil
IC SWITCH SPST-NOX1 10OHM SOT23
ISL43110IH-T
ISL43110IH-T
Renesas Electronics
IC SWITCH SPST-NO X 1 10OHM 5SOT
ISL43110IHZ-T
ISL43110IHZ-T
Renesas Electronics
IC SWITCH SPST-NO X 1 10OHM 5SOT
ISL43111IB
ISL43111IB
Renesas Electronics
IC SWITCH SPST-NCX1 10OHM 8SOIC
ISL43111IB-T
ISL43111IB-T
Renesas Electronics
IC SWITCH SPST-NCX1 10OHM 8SOIC
ISL8499IRZ Compare Parts
  • ISL8499IRZ vs ISL8499IVZ
  • ISL8499IRZ vs ISL8499IV-T
  • ISL8499IRZ vs ISL8499IV
  • ISL8499IRZ vs ISL8499IV
  • ISL8499IRZ vs ISL8499IRZ-T
  • ISL8499IRZ vs ISL8499IRZ-T
  • ISL8499IRZ vs ISL8499IRTZ-T
  • ISL8499IRZ vs ISL8499IRTZ-T
  • ISL8499IRZ vs ISL8499IRTZ
  • ISL8499IRZ vs ISL8499IRTZ
  • ISL8499IRZ vs ISL8499IR-T
  • ISL8499IRZ vs ISL8499IR
  • ISL8499IRZ vs ISL8484IUZ-T
  • ISL8499IRZ vs ISL8484IUZ
  • ISL8499IRZ vs ISL8484IUZ
  • ISL8499IRZ vs ISL8484IU-T
  • ISL8499IRZ vs ISL8484IU
  • ISL8499IRZ vs ISL8484IRZ-T
  • ISL8499IRZ vs ISL8484IRZ-T
  • ISL8499IRZ vs ISL8484IRZ
  • ISL8499IRZ vs ISL8484IR-T
  • ISL8499IRZ vs ISL8484IR
  • ISL8499IRZ vs ISL84782IV-T
  • ISL8499IRZ vs ISL84782IV
  • ISL8499IRZ vs ISL84782IV
  • ISL8499IRZ vs ISL84782IRZ-T
  • ISL8499IRZ vs ISL84782IRZ-T
  • ISL8499IRZ vs ISL84782IRZ
  • ISL8499IRZ vs ISL84782IRZ
  • ISL8499IRZ vs ISL84782IR-T
  • ISL8499IRZ vs ISL84782IR
  • ISL8499IRZ vs ISL84782IR
  • ISL8499IRZ vs ISL84781IVZ-T7A
  • ISL8499IRZ vs ISL84781IVZ-T
  • ISL8499IRZ vs ISL84781IVZ
  • ISL8499IRZ vs ISL84781IV-T
  • ISL8499IRZ vs ISL84781IV
  • ISL8499IRZ vs ISL84781IV
  • ISL8499IRZ vs ISL84781IRZ-T
  • ISL8499IRZ vs ISL84781IRZ
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked