Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ Renesas Electronics ISL99135AFRZ-T
ISL99135AFRZ-T
Obsolete
PMIC - Full, Half-Bridge Drivers
Description:
IC CTLR STAGE 30A 3.3V PWM PPAK
Manufacturer:
Renesas Electronics
Datasheet:
ISL99135AFRZ-T Datasheet
History Price: Obsolete
In Stock: 9900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL99135AFRZ-T vs ISL55111IRZ-T
Part No
ISL99135AFRZ-T
ISL55111IRZ-T
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
-
Half Bridge (2)
Applications
-
Digital Imaging
Interface
-
Logic
Load Type
-
Capacitive and Resistive
Technology
-
Power MOSFET
Rds On (Typ)
-
3Ohm
Current - Output / Channel
-
100mA
Current - Peak Output
-
3.5A
Voltage - Supply
-
2.7V ~ 5.5V
Voltage - Load
-
5V ~ 13.2V
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Features
-
-
Fault Protection
-
-
Mounting Type
-
Surface Mount
Package / Case
-
16-TFQFN Exposed Pad
Supplier Device Package
-
16-QFN (4x4)