IXDN602D2TR
IXDN602D2TR
Active
Description:  IC GATE DRVR LOW-SIDE 8DFN
Manufacturer:  IXYS Corporation
Datasheet:   IXDN602D2TR Datasheet
History Price: $0.80565
In Stock: 31200
IXDN602D2TR vs IXDN502SIA
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Driven Configuration
Low-Side
Low-Side
Channel Type
Independent
Independent
Number of Drivers
2
2
Gate Type
IGBT, N-Channel, P-Channel MOSFET
IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply
4.5V ~ 35V
4.5V ~ 30V
Logic Voltage - VIL, VIH
0.8V, 3V
0.8V, 3V
Current - Peak Output (Source, Sink)
2A, 2A
2A, 2A
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
7.5ns, 6.5ns
7.5ns, 6.5ns
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-DFN-EP (5x4)
8-SOIC