Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ IXYS Corporation IXDN602D2TR
IXDN602D2TR
Active
PMIC - Gate Drivers
Description:
IC GATE DRVR LOW-SIDE 8DFN
Manufacturer:
IXYS Corporation
Datasheet:
IXDN602D2TR Datasheet
History Price: $0.80565
In Stock: 31200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IXDN602D2TR Specification
Specification
Part No
IXDN602D2TR
Category
PMIC - Gate Drivers
Manufacturer
IXYS Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Independent
Number of Drivers
2
Gate Type
IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply
4.5V ~ 35V
Logic Voltage - VIL, VIH
0.8V, 3V
Current - Peak Output (Source, Sink)
2A, 2A
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
7.5ns, 6.5ns
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-VDFN Exposed Pad
Supplier Device Package
8-DFN-EP (5x4)
IXDN602D2TR PDF Datasheet
IXDN602D2TR Datasheet
Click and Download: IXDN602D2TR Datasheet
IXDN602D2TR Related Parts
IXD611P1
IXYS Corporation
IC GATE DRVR HALF-BRIDGE 8DIP
IXD611S1
IXYS Corporation
IC GATE DRVR HALF-BRIDGE 8SOIC
IXD611S1T/R
IXYS Corporation
IC GATE DRVR HALF-BRIDGE 8SOIC
IXD611S7
IXYS Corporation
IC GATE DRVR HALF-BRIDGE 14SOIC
IXD611S7T/R
IXYS Corporation
IC GATE DRVR HALF-BRIDGE 14SOIC
IXDD404PI
IXYS Corporation
IC GATE DRVR LOW-SIDE 8DIP
IXDD404SI
IXYS Corporation
IC GATE DRVR LOW-SIDE 8SOIC
IXDD404SI-16
IXYS Corporation
IC GATE DRVR LOW-SIDE 16SOIC
IXDD404SIA
IXYS Corporation
IC GATE DRVR LOW-SIDE 8SOIC
IXDD404SIA-16
IXYS Corporation
IC GATE DRVR LOW-SIDE 16SOIC
IXDD408PI
IXYS Corporation
IC GATE DRVR LOW-SIDE 8DIP
IXDD408SI
IXYS Corporation
IC GATE DRVR LOW-SIDE 8SOIC
IXDN602D2TR Compare Parts
IXDN602D2TR vs IXDN630YI
IXDN602D2TR vs IXDN630MYI
IXDN602D2TR vs IXDN630MCI
IXDN602D2TR vs IXDN630CI
IXDN602D2TR vs IXDN614YI
IXDN602D2TR vs IXDN614SITR
IXDN602D2TR vs IXDN614SI
IXDN602D2TR vs IXDN614PI
IXDN602D2TR vs IXDN614CI
IXDN602D2TR vs IXDN609YI
IXDN602D2TR vs IXDN609SITR
IXDN602D2TR vs IXDN609SIATR
IXDN602D2TR vs IXDN609SIA
IXDN602D2TR vs IXDN609SI
IXDN602D2TR vs IXDN609PI
IXDN602D2TR vs IXDN609CI
IXDN602D2TR vs IXDN604SITR
IXDN602D2TR vs IXDN604SIATR
IXDN602D2TR vs IXDN604SIA
IXDN602D2TR vs IXDN604SI
IXDN602D2TR vs IXDN604PI
IXDN602D2TR vs IXDN602SITR
IXDN602D2TR vs IXDN602SIATR
IXDN602D2TR vs IXDN602SIA
IXDN602D2TR vs IXDN602SI
IXDN602D2TR vs IXDN602PI
IXDN602D2TR vs IXDN514SIAT/R
IXDN602D2TR vs IXDN514SIA
IXDN602D2TR vs IXDN514PI
IXDN602D2TR vs IXDN509SIAT/R
IXDN602D2TR vs IXDN509SIA
IXDN602D2TR vs IXDN509PI
IXDN602D2TR vs IXDN504SIAT/R
IXDN602D2TR vs IXDN504SIA
IXDN602D2TR vs IXDN504PI
IXDN602D2TR vs IXDN502SIAT/R
IXDN602D2TR vs IXDN502SIA
IXDN602D2TR vs IXDN502PI
IXDN602D2TR vs IXDN430YI
IXDN602D2TR vs IXDN430MYI
Customer Reviews
4.95 out of 5.00 stars from 68 customer reviews from all over the world
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.