Packaging
Tape & Reel (TR)
Tube
Driven Configuration
Low-Side
Low-Side
Channel Type
Independent
Single
Gate Type
IGBT, N-Channel, P-Channel MOSFET
IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply
4.5V ~ 35V
4.5V ~ 35V
Logic Voltage - VIL, VIH
0.8V, 3V
0.8V, 3V
Current - Peak Output (Source, Sink)
4A, 4A
14A, 14A
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
9ns, 8ns
25ns, 18ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package
8-SOIC-EP
TO-263-5