IXDN609SI
IXDN609SI
Active
Description:  IC GATE DRVR LOW-SIDE 8SOIC
Manufacturer:  IXYS Corporation
Datasheet:   IXDN609SI Datasheet
History Price: $3.13000
In Stock: 10800
IXDN609SI vs IXDN504SIA
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Driven Configuration
Low-Side
Low-Side
Channel Type
Single
Independent
Number of Drivers
1
2
Gate Type
IGBT, N-Channel, P-Channel MOSFET
IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply
4.5V ~ 35V
4.5V ~ 30V
Logic Voltage - VIL, VIH
0.8V, 3V
0.8V, 3V
Current - Peak Output (Source, Sink)
9A, 9A
4A, 4A
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
22ns, 15ns
9ns, 8ns
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC-EP
8-SOIC