IXDN609SI
IXDN609SI
Active
Description:  IC GATE DRVR LOW-SIDE 8SOIC
Manufacturer:  IXYS Corporation
Datasheet:   IXDN609SI Datasheet
History Price: $3.13000
In Stock: 10800
IXDN609SI Specification
Specification
Part No
IXDN609SI
Category
PMIC - Gate Drivers
Manufacturer
IXYS Corporation
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Single
Number of Drivers
1
Gate Type
IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply
4.5V ~ 35V
Logic Voltage - VIL, VIH
0.8V, 3V
Current - Peak Output (Source, Sink)
9A, 9A
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
22ns, 15ns
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC-EP
IXDN609SI PDF Datasheet
IXDN609SI Related Parts
IXD611P1
IXD611P1
IXYS Corporation
IC GATE DRVR HALF-BRIDGE 8DIP
IXD611S1
IXD611S1
IXYS Corporation
IC GATE DRVR HALF-BRIDGE 8SOIC
IXD611S1T/R
IXD611S1T/R
IXYS Corporation
IC GATE DRVR HALF-BRIDGE 8SOIC
IXD611S7
IXD611S7
IXYS Corporation
IC GATE DRVR HALF-BRIDGE 14SOIC
IXD611S7T/R
IXD611S7T/R
IXYS Corporation
IC GATE DRVR HALF-BRIDGE 14SOIC
IXDD404PI
IXDD404PI
IXYS Corporation
IC GATE DRVR LOW-SIDE 8DIP
IXDD404SI
IXDD404SI
IXYS Corporation
IC GATE DRVR LOW-SIDE 8SOIC
IXDD404SI-16
IXDD404SI-16
IXYS Corporation
IC GATE DRVR LOW-SIDE 16SOIC
IXDD404SIA
IXDD404SIA
IXYS Corporation
IC GATE DRVR LOW-SIDE 8SOIC
IXDD404SIA-16
IXDD404SIA-16
IXYS Corporation
IC GATE DRVR LOW-SIDE 16SOIC
IXDD408PI
IXDD408PI
IXYS Corporation
IC GATE DRVR LOW-SIDE 8DIP
IXDD408SI
IXDD408SI
IXYS Corporation
IC GATE DRVR LOW-SIDE 8SOIC
IXDN609SI Description
IXYS Corporation%27s IXDN609SI is a high-speed, high-voltage gate driver designed for driving power MOSFETs and IGBTs in various applications, including motor drives, power supplies, and other high-frequency switching applications. Below is a detailed overview of the IXDN609SI, including its specifications and features.

## Overview

The IXDN609SI is a dual-channel gate driver that provides the necessary drive current to switch power devices efficiently. It is designed to operate in high-voltage environments, making it suitable for applications that require robust performance and reliability. The device is particularly noted for its fast switching speeds, which help to minimize switching losses and improve overall system efficiency.

## Key Features

1. High-Speed Operation: The IXDN609SI is capable of driving MOSFETs and IGBTs with fast rise and fall times, which is essential for high-frequency applications.

2. Dual Channel: The device features two independent output channels, allowing it to drive two power devices simultaneously.

3. High Voltage Capability: It can operate with supply voltages up to 20V, making it suitable for high-voltage applications.

4. Low Output Impedance: The low output impedance of the driver ensures that it can deliver high peak currents to the gate of the power devices, facilitating rapid switching.

5. Thermal Protection: The IXDN609SI includes thermal protection features to prevent overheating and ensure reliable operation under various conditions.

6. Logic Level Compatibility: The driver is compatible with standard logic levels, making it easy to interface with microcontrollers and other digital logic devices.

7. Integrated Bootstrap Circuit: The device includes an integrated bootstrap circuit, which simplifies the design of high-side drivers.

## Specifications

- Supply Voltage (VDD): 10V to 20V
- Output Voltage (VOUT): Up to VDD
- Output Current (IOUT): ±2A (peak)
- Rise Time (tr): Typically 20 ns
- Fall Time (tf): Typically 20 ns
- Propagation Delay (tpd): Typically 30 ns
- Input Voltage (VIN): Logic level compatible (0V to VDD)
- Operating Temperature Range: -40°C to +125°C
- Package Type: Available in various packages, including DIP and surface mount options.

## Applications

The IXDN609SI is suitable for a wide range of applications, including:

- Motor Drives: Used in brushless DC motors and stepper motors for efficient control.
- Power Supplies: Ideal for switch-mode power supplies (SMPS) and DC-DC converters.
- Inverters: Used in photovoltaic inverters and other renewable energy applications.
- Industrial Automation: Suitable for driving actuators and other industrial equipment.

## Conclusion

The IXYS IXDN609SI is a versatile and high-performance gate driver that meets the demands of modern power electronics applications. Its combination of high-speed operation, dual-channel capability, and robust design makes it an excellent choice for engineers looking to enhance the performance and efficiency of their power systems. With its wide range of specifications and features, the IXDN609SI is well-suited for various applications in the industrial, automotive, and renewable energy sectors.
IXDN609SI Compare Parts
  • IXDN609SI vs IXDN630YI
  • IXDN609SI vs IXDN630MYI
  • IXDN609SI vs IXDN630MCI
  • IXDN609SI vs IXDN630CI
  • IXDN609SI vs IXDN614YI
  • IXDN609SI vs IXDN614SITR
  • IXDN609SI vs IXDN614SI
  • IXDN609SI vs IXDN614PI
  • IXDN609SI vs IXDN614CI
  • IXDN609SI vs IXDN609YI
  • IXDN609SI vs IXDN609SITR
  • IXDN609SI vs IXDN609SIATR
  • IXDN609SI vs IXDN609SIA
  • IXDN609SI vs IXDN609PI
  • IXDN609SI vs IXDN609CI
  • IXDN609SI vs IXDN604SITR
  • IXDN609SI vs IXDN604SIATR
  • IXDN609SI vs IXDN604SIA
  • IXDN609SI vs IXDN604SI
  • IXDN609SI vs IXDN604PI
  • IXDN609SI vs IXDN602SITR
  • IXDN609SI vs IXDN602SIATR
  • IXDN609SI vs IXDN602SIA
  • IXDN609SI vs IXDN602SI
  • IXDN609SI vs IXDN602PI
  • IXDN609SI vs IXDN602D2TR
  • IXDN609SI vs IXDN514SIAT/R
  • IXDN609SI vs IXDN514SIA
  • IXDN609SI vs IXDN514PI
  • IXDN609SI vs IXDN509SIAT/R
  • IXDN609SI vs IXDN509SIA
  • IXDN609SI vs IXDN509PI
  • IXDN609SI vs IXDN504SIAT/R
  • IXDN609SI vs IXDN504SIA
  • IXDN609SI vs IXDN504PI
  • IXDN609SI vs IXDN502SIAT/R
  • IXDN609SI vs IXDN502SIA
  • IXDN609SI vs IXDN502PI
  • IXDN609SI vs IXDN430YI
  • IXDN609SI vs IXDN430MYI
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.