JS28F00AP30BFA
JS28F00AP30BFA
Obsolete
Description:  IC FLASH 1GBIT PAR 56TSOP
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 13600
JS28F00AP30BFA vs JS28F640P30B85A
Category
Series
Axcell
StrataFlash
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - NOR
Memory Size
1Gbit
64Mbit
Memory Organization
64M x 16
4M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
40 MHz
40 MHz
Write Cycle Time - Word, Page
110ns
85ns
Access Time
110 ns
85 ns
Voltage - Supply
1.7V ~ 2V
1.7V ~ 2V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-TFSOP (0.724", 18.40mm Width)
56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
56-TSOP
56-TSOP