☰
JS28F00AP30BFA
JS28F00AP30BFA
Obsolete
Description:  IC FLASH 1GBIT PAR 56TSOP
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 30880
JS28F00AP30BFA Specification
Specification
Part No
JS28F00AP30BFA
Category
Memory
Manufacturer
Micron Technology
Series
Axcell
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
1Gbit
Memory Organization
64M x 16
Memory Interface
Parallel
Clock Frequency
40 MHz
Write Cycle Time - Word, Page
110ns
Access Time
110 ns
Voltage - Supply
1.7V ~ 2V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
56-TSOP
JS28F00AP30BFA PDF Datasheet
JS28F00AP30BFA Related Parts
JS28F00AM29EBHB TR
JS28F00AM29EBHB TR
Micron Technology
IC FLASH 1GBIT PARALLEL 56TSOP
JS28F00AM29EWH0
JS28F00AM29EWH0
Micron Technology
IC FLASH 1GBIT PARALLEL 56TSOP
JS28F00AM29EWHA
JS28F00AM29EWHA
Micron Technology
IC FLASH 1GBIT PARALLEL 56TSOP
JS28F00AM29EWHB TR
JS28F00AM29EWHB TR
Micron Technology
IC FLASH 1GBIT PARALLEL 56TSOP
JS28F00AM29EWHE
JS28F00AM29EWHE
Micron Technology
IC FLASH 1GBIT PARALLEL 56TSOP
JS28F00AM29EWL0
JS28F00AM29EWL0
Micron Technology
IC FLASH 1GBIT PARALLEL 56TSOP
JS28F00AM29EWLA
JS28F00AM29EWLA
Micron Technology
IC FLASH 1GBIT PARALLEL 56TSOP
JS28F00AP30EF0
JS28F00AP30EF0
Micron Technology
IC FLASH 1GBIT PAR 56TSOP
JS28F00AP30EFA
JS28F00AP30EFA
Micron Technology
IC FLASH 1GBIT PAR 56TSOP
JS28F00AP30TFA
JS28F00AP30TFA
Micron Technology
IC FLASH 1GBIT PAR 56TSOP
JS28F00AP33BF0
JS28F00AP33BF0
Micron Technology
IC FLASH 1GBIT PAR 56TSOP
JS28F00AP33BFA
JS28F00AP33BFA
Micron Technology
IC FLASH 1GBIT PAR 56TSOP
JS28F00AP30BFA Description
The Micron Technology JS28F00AP30BFA is a high-performance NAND flash memory device designed for a variety of applications, including consumer electronics, industrial devices, and automotive systems. Below is a detailed overview of its specifications, features, and potential applications.

## Overview

The JS28F00AP30BFA is a 1Gb (Gigabit) NAND flash memory chip that utilizes a 3D NAND architecture, which allows for higher density and improved performance compared to traditional 2D NAND technologies. This device is particularly suited for applications requiring fast data access and high reliability.

## Key Specifications

1. Memory Type: NAND Flash
2. Density: 1Gb (Gigabit)
3. Architecture: 3D NAND
4. Interface: ONFI (Open NAND Flash Interface) compliant
5. Page Size: Typically 4KB (kilobytes)
6. Block Size: 128KB
7. Erase Block Size: 128KB
8. Read Speed: Up to 400MB/s (megabytes per second)
9. Write Speed: Up to 200MB/s
10. Endurance: Typically rated for 3,000 to 10,000 program/erase cycles, depending on usage conditions.
11. Data Retention: Typically 10 years at 25°C (77°F)
12. Operating Voltage: 2.7V to 3.6V
13. Temperature Range: -40°C to +85°C for industrial applications
14. Package Type: BGA (Ball Grid Array) or TSOP (Thin Small Outline Package), depending on the specific variant.

## Features

- High Performance: The JS28F00AP30BFA offers fast read and write speeds, making it suitable for applications that require quick data access and processing.
- Reliability: With a robust architecture and high endurance ratings, this NAND flash memory is designed to withstand the rigors of demanding environments.
- Low Power Consumption: The device is optimized for low power usage, which is essential for battery-operated devices and energy-efficient applications.
- Scalability: The 3D NAND technology allows for higher storage densities, enabling manufacturers to create devices with larger storage capacities without increasing the physical size of the memory chip.
- Error Correction: Integrated error correction capabilities help maintain data integrity and reliability over the lifespan of the device.

## Applications

The Micron JS28F00AP30BFA is suitable for a wide range of applications, including:

- Consumer Electronics: Used in smartphones, tablets, and other portable devices where high-speed data access is critical.
- Industrial Applications: Ideal for industrial automation systems, data loggers, and other equipment that requires reliable and durable memory solutions.
- Automotive Systems: Suitable for automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), and other critical automotive electronics.
- Networking Equipment: Can be used in routers, switches, and other networking devices that require fast and reliable data storage.

## Conclusion

The Micron Technology JS28F00AP30BFA is a versatile and high-performance NAND flash memory solution that meets the needs of various applications across multiple industries. Its combination of speed, reliability, and low power consumption makes it an excellent choice for manufacturers looking to enhance their products with advanced memory technology.
JS28F00AP30BFA Compare Parts
  • JS28F00AP30BFA vs JS28F640P33T85A
  • JS28F00AP30BFA vs JS28F640P33T85A
  • JS28F00AP30BFA vs JS28F640P33B85A
  • JS28F00AP30BFA vs JS28F640P30TF75A
  • JS28F00AP30BFA vs JS28F640P30T85A
  • JS28F00AP30BFA vs JS28F640P30T85A
  • JS28F00AP30BFA vs JS28F640P30BF75D
  • JS28F00AP30BFA vs JS28F640P30BF75A
  • JS28F00AP30BFA vs JS28F640P30B85A
  • JS28F00AP30BFA vs JS28F640J3F75G
  • JS28F00AP30BFA vs JS28F640J3F75E
  • JS28F00AP30BFA vs JS28F640J3F75D TR
  • JS28F00AP30BFA vs JS28F640J3F75B TR
  • JS28F00AP30BFA vs JS28F640J3F75A
  • JS28F00AP30BFA vs JS28F640J3F75A
  • JS28F00AP30BFA vs JS28F640J3D75E
  • JS28F00AP30BFA vs JS28F640J3D75D TR
  • JS28F00AP30BFA vs JS28F640J3D75B TR
  • JS28F00AP30BFA vs JS28F640J3D75A
  • JS28F00AP30BFA vs JS28F512P33TFA
  • JS28F00AP30BFA vs JS28F512P33EFA
  • JS28F00AP30BFA vs JS28F512P33EF0
  • JS28F00AP30BFA vs JS28F512P33BFD
  • JS28F00AP30BFA vs JS28F512P30TFA
  • JS28F00AP30BFA vs JS28F512P30EFA
  • JS28F00AP30BFA vs JS28F512P30EF0
  • JS28F00AP30BFA vs JS28F512P30BFA
  • JS28F00AP30BFA vs JS28F512M29EWLD
  • JS28F00AP30BFA vs JS28F512M29EWLB TR
  • JS28F00AP30BFA vs JS28F512M29EWLA
  • JS28F00AP30BFA vs JS28F512M29EWL0
  • JS28F00AP30BFA vs JS28F512M29EWHB TR
  • JS28F00AP30BFA vs JS28F512M29EWHA
  • JS28F00AP30BFA vs JS28F512M29EWH0
  • JS28F00AP30BFA vs JS28F512M29EBHB TR
  • JS28F00AP30BFA vs JS28F320J3F75F
  • JS28F00AP30BFA vs JS28F320J3F75E
  • JS28F00AP30BFA vs JS28F320J3F75B TR
  • JS28F00AP30BFA vs JS28F320J3F75A
  • JS28F00AP30BFA vs JS28F320J3F75A
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much