Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Motorola KMC812A4CPV8
KMC812A4CPV8
Active
Embedded - Microcontrollers
Description:
MICROCONTROLLER, 16-BIT, EEPROM,
Manufacturer:
Motorola
Datasheet:
KMC812A4CPV8 Datasheet
History Price: $17.96000
In Stock: 38400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
KMC812A4CPV8 vs KMC908KX2CP
Part No
KMC812A4CPV8
KMC908KX2CP
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Motorola
Motorola
Series
-
HC08
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
-
M68HC0
Core Size
-
8-Bit
Speed
-
32MHz
Connectivity
-
SCI
Peripherals
-
LVD, LVR, POR, PWM, WDT
Number of I/O
-
13
Program Memory Size
-
2KB (2K x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
-
RAM Size
-
192 x 8
Voltage - Supply (Vcc/Vdd)
-
2.7V ~ 5.5V
Data Converters
-
A/D 4x8b SAR
Oscillator Type
-
External, Internal
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Through Hole
Package / Case
-
-
Supplier Device Package
-
16-PDIP