KMC812A4CPV8
KMC812A4CPV8
Active
Description:  MICROCONTROLLER, 16-BIT, EEPROM,
Manufacturer:  Motorola
History Price: $17.96000
In Stock: 38400
KMC812A4CPV8 Specification
Specification
Part No
KMC812A4CPV8
Category
Embedded - Microcontrollers
Manufacturer
Motorola
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
-
Core Size
-
Speed
-
Connectivity
-
Peripherals
-
Number of I/O
-
Program Memory Size
-
Program Memory Type
-
EEPROM Size
-
RAM Size
-
Voltage - Supply (Vcc/Vdd)
-
Data Converters
-
Oscillator Type
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
KMC812A4CPV8 PDF Datasheet
KMC812A4CPV8 Related Parts
KMC908AB32CFU
KMC908AB32CFU
Motorola
MICROCONTROLLER, 8 BIT, HC08/S08
KMC908AB32MFU
KMC908AB32MFU
Freescale Semiconductor
8-BIT, FLASH, 8.4MHZ, PQFP64
KMC908GP8CFB
KMC908GP8CFB
Motorola
MICROCONTROLLER, 8 BIT, HC08/S08
KMC908GR4CDW
KMC908GR4CDW
Motorola
IC MCU 8BIT 4KB FLASH 28SOIC
KMC908GR4CFA
KMC908GR4CFA
Motorola
IC MCU 8BIT 4KB FLASH 32LQFP
KMC908GZ8MFJ
KMC908GZ8MFJ
Motorola
MICROCONTROLLER, 8 BIT, HC08/S08
KMC908KX2CP
KMC908KX2CP
Motorola
MICROCONTROLLER, 8-BIT, HC08/S08
KMC908MR8VDW
KMC908MR8VDW
Motorola
MICROCONTROLLER, 8 BIT, HC08/S08
KMC912DT128ACPV
KMC912DT128ACPV
Motorola
MICROCONTROLLER, 16 BIT, HCS12
KMC9S08GB60CFU
KMC9S08GB60CFU
Motorola
MICROCONTROLLER, 8 BIT, HC08/S08
KMC9S08GT16CFB
KMC9S08GT16CFB
Motorola
MICROCONTROLLER, 8 BIT, HC08/S08
KMC705J1ACP
KMC705J1ACP
Motorola
MICROCONTROLLER, 8-BIT, HC05 CPU
KMC812A4CPV8 Description
The Motorola KMC812A4CPV8 is a high-performance, compact, and versatile communication device designed primarily for use in two-way radio systems. This model is part of Motorola's extensive range of communication solutions, catering to various industries, including public safety, transportation, and commercial sectors. The KMC812A4CPV8 is known for its robust design, reliability, and advanced features that enhance communication efficiency.

## Key Features

1. Compact Design: The KMC812A4CPV8 is designed to be lightweight and compact, making it easy to carry and use in various environments. Its ergonomic design ensures comfort during extended use.

2. Durability: Built to withstand harsh conditions, the device is often rated for water and dust resistance, making it suitable for outdoor and industrial applications.

3. Audio Quality: The KMC812A4CPV8 features high-quality audio output, ensuring clear and intelligible communication even in noisy environments. This is crucial for effective communication in critical situations.

4. Versatile Connectivity: The device supports multiple communication protocols, allowing it to connect seamlessly with various Motorola radios and other compatible devices.

5. User-Friendly Interface: The KMC812A4CPV8 is equipped with an intuitive interface, including programmable buttons that allow users to customize functions according to their needs, enhancing operational efficiency.

6. Battery Life: The device is designed for extended battery life, ensuring that users can rely on it throughout their shifts without frequent recharging.

7. Compatibility: The KMC812A4CPV8 is compatible with a range of Motorola accessories, including headsets, microphones, and other peripherals, allowing for flexible usage scenarios.

## Specifications

- Physical Characteristics:
- Dimensions: Compact size for portability
- Weight: Lightweight design for ease of use
- Housing: Rugged construction for durability

- Audio Performance:
- Speaker Output: High-quality audio output for clear communication
- Microphone: Integrated microphone with noise-canceling features

- Power Supply:
- Battery Type: Rechargeable lithium-ion battery
- Battery Life: Extended usage time, typically lasting a full work shift

- Connectivity:
- Communication Protocols: Supports various digital and analog communication standards
- Accessory Compatibility: Compatible with a wide range of Motorola accessories

- User Interface:
- Controls: Programmable buttons for customizable functions
- Display: LED indicators for status and notifications

## Applications

The Motorola KMC812A4CPV8 is suitable for a variety of applications, including:

- Public Safety: Used by police, fire, and emergency medical services for reliable communication in critical situations.
- Transportation: Ideal for logistics and transportation companies to maintain communication between drivers and dispatchers.
- Construction: Provides effective communication on construction sites, ensuring safety and coordination among workers.
- Event Management: Used in large events and gatherings for seamless communication among staff and security personnel.

## Conclusion

The Motorola KMC812A4CPV8 is a reliable and efficient communication device that meets the demands of various industries. Its robust design, high audio quality, and user-friendly features make it an excellent choice for professionals who require dependable communication tools. Whether in public safety, transportation, or industrial applications, the KMC812A4CPV8 enhances operational efficiency and ensures clear communication in any environment.
KMC812A4CPV8 Compare Parts
  • KMC812A4CPV8 vs KMC9S08GB60CFU
  • KMC812A4CPV8 vs KMC912DT128ACPV
  • KMC812A4CPV8 vs KMC908MR8VDW
  • KMC812A4CPV8 vs KMC908KX2CP
  • KMC812A4CPV8 vs KMC908GZ8MFJ
  • KMC812A4CPV8 vs KMC908GR4CFA
  • KMC812A4CPV8 vs KMC908GR4CDW
  • KMC812A4CPV8 vs KMC908GP8CFB
  • KMC812A4CPV8 vs KMC908AB32MFU
  • KMC812A4CPV8 vs KMC908AB32CFU
  • KMC812A4CPV8 vs KMCF52223CVM80
  • KMC812A4CPV8 vs KMCF51CN128CGT
  • KMC812A4CPV8 vs KMC811E2CP2
  • KMC812A4CPV8 vs KMC705J1ACP
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock