KMC908AB32CFU
KMC908AB32CFU
Active
Description:  MICROCONTROLLER, 8 BIT, HC08/S08
Manufacturer:  Motorola
History Price: Active
In Stock: 4800
KMC908AB32CFU vs KMC811E2CP2
Manufacturer
Series
HC08
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
M68HC08
-
Core Size
8-Bit
-
Speed
8.4MHz
-
Connectivity
SCI, SPI
-
Peripherals
POR, PWM
-
Number of I/O
51
-
Program Memory Size
32KB (32K x 8)
-
Program Memory Type
FLASH
-
EEPROM Size
512 x 8
-
RAM Size
1K x 8
-
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
-
Data Converters
A/D 8x8b
-
Oscillator Type
Internal
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
-
-
Supplier Device Package
64-QFP (14x14)
-