KMC908AB32CFU
KMC908AB32CFU
Active
Description:  MICROCONTROLLER, 8 BIT, HC08/S08
Manufacturer:  Motorola
History Price: Active
In Stock: 4800
KMC908AB32CFU Specification
Specification
Part No
KMC908AB32CFU
Category
Embedded - Microcontrollers
Manufacturer
Motorola
Series
HC08
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
M68HC08
Core Size
8-Bit
Speed
8.4MHz
Connectivity
SCI, SPI
Peripherals
POR, PWM
Number of I/O
51
Program Memory Size
32KB (32K x 8)
Program Memory Type
FLASH
EEPROM Size
512 x 8
RAM Size
1K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
A/D 8x8b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
64-QFP (14x14)
KMC908AB32CFU PDF Datasheet
KMC908AB32CFU Related Parts
KMC812A4CPV8
KMC812A4CPV8
Motorola
MICROCONTROLLER, 16-BIT, EEPROM,
KMC908AB32MFU
KMC908AB32MFU
Freescale Semiconductor
8-BIT, FLASH, 8.4MHZ, PQFP64
KMC908GP8CFB
KMC908GP8CFB
Motorola
MICROCONTROLLER, 8 BIT, HC08/S08
KMC908GR4CDW
KMC908GR4CDW
Motorola
IC MCU 8BIT 4KB FLASH 28SOIC
KMC908GR4CFA
KMC908GR4CFA
Motorola
IC MCU 8BIT 4KB FLASH 32LQFP
KMC908GZ8MFJ
KMC908GZ8MFJ
Motorola
MICROCONTROLLER, 8 BIT, HC08/S08
KMC908KX2CP
KMC908KX2CP
Motorola
MICROCONTROLLER, 8-BIT, HC08/S08
KMC908MR8VDW
KMC908MR8VDW
Motorola
MICROCONTROLLER, 8 BIT, HC08/S08
KMC912DT128ACPV
KMC912DT128ACPV
Motorola
MICROCONTROLLER, 16 BIT, HCS12
KMC9S08GB60CFU
KMC9S08GB60CFU
Motorola
MICROCONTROLLER, 8 BIT, HC08/S08
KMC9S08GT16CFB
KMC9S08GT16CFB
Motorola
MICROCONTROLLER, 8 BIT, HC08/S08
KMC705J1ACP
KMC705J1ACP
Motorola
MICROCONTROLLER, 8-BIT, HC05 CPU
KMC908AB32CFU Description
The Motorola KMC908AB32CFU is a member of the MC908 family of microcontrollers, which are designed for a variety of embedded applications. This microcontroller is particularly well-suited for automotive, industrial, and consumer electronics due to its robust features and capabilities. Below is a detailed overview of the specifications, features, and applications of the KMC908AB32CFU.

## Key Features:

1. Architecture: The KMC908AB32CFU is based on the 68HC08 architecture, which is an 8-bit microcontroller architecture known for its simplicity and efficiency in handling control tasks.

2. CPU Speed: The microcontroller operates at a maximum clock frequency of 8 MHz, providing sufficient processing power for many embedded applications.

3. Memory:
- Flash Memory: The KMC908AB32CFU includes 32 KB of flash memory, which is used for program storage. This non-volatile memory allows for easy updates and modifications to the firmware.
- RAM: It features 2 KB of RAM for data storage, enabling the execution of programs and temporary data handling.
- EEPROM: The device includes 512 bytes of EEPROM, which is useful for storing configuration settings and other critical data that must be retained even when power is removed.

4. I/O Ports: The microcontroller has 32 general-purpose input/output (GPIO) pins, which can be configured for various functions, including digital input, output, and alternate functions such as PWM and serial communication.

5. Timers: The KMC908AB32CFU is equipped with multiple timers, including:
- Two 16-bit timer/counters for generating precise timing events and PWM signals.
- A watchdog timer to ensure system reliability by resetting the microcontroller in case of software malfunctions.

6. Analog Features: The microcontroller includes an integrated 10-bit analog-to-digital converter (ADC) with up to 8 channels, allowing it to interface with analog sensors and perform data acquisition tasks.

7. Communication Interfaces: The KMC908AB32CFU supports several communication protocols, including:
- Serial Communication Interface (SCI) for asynchronous communication.
- Inter-Integrated Circuit (I2C) for connecting to peripheral devices.
- SPI (Serial Peripheral Interface) for high-speed data transfer with external devices.

8. Operating Voltage: The microcontroller operates within a voltage range of 2.7V to 5.5V, making it suitable for battery-powered applications.

9. Package Type: The KMC908AB32CFU is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mount technology (SMT) applications.

## Electrical Specifications:

- Core Voltage: 2.7V to 5.5V
- Max Clock Frequency: 8 MHz
- Flash Memory: 32 KB
- RAM: 2 KB
- EEPROM: 512 bytes
- GPIO Pins: 32
- ADC Resolution: 10 bits
- Timer Resolution: 16 bits

## Applications:

The Motorola KMC908AB32CFU microcontroller is widely used in various applications, including:

- Automotive control systems (e.g., engine management, body control modules)
- Industrial automation and control
- Consumer electronics (e.g., home appliances, remote controls)
- Medical devices
- Robotics and automation systems

## Conclusion:

The Motorola KMC908AB32CFU microcontroller is a versatile and powerful 8-bit device that offers a rich set of features, including ample memory, multiple I/O options, and integrated communication interfaces. Its robust architecture and reliable performance make it an excellent choice for a wide range of embedded applications, particularly in automotive and industrial sectors. With its combination of processing power, memory capacity, and peripheral support, the KMC908AB32CFU is well-suited for developers looking to create efficient and effective embedded solutions.
KMC908AB32CFU Compare Parts
  • KMC908AB32CFU vs KMC9S08GB60CFU
  • KMC908AB32CFU vs KMC912DT128ACPV
  • KMC908AB32CFU vs KMC908MR8VDW
  • KMC908AB32CFU vs KMC908KX2CP
  • KMC908AB32CFU vs KMC908GZ8MFJ
  • KMC908AB32CFU vs KMC908GR4CFA
  • KMC908AB32CFU vs KMC908GR4CDW
  • KMC908AB32CFU vs KMC908GP8CFB
  • KMC908AB32CFU vs KMC908AB32MFU
  • KMC908AB32CFU vs KMC812A4CPV8
  • KMC908AB32CFU vs KMCF52223CVM80
  • KMC908AB32CFU vs KMCF51CN128CGT
  • KMC908AB32CFU vs KMC811E2CP2
  • KMC908AB32CFU vs KMC705J1ACP
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock