Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Motorola KMC908GR4CDW
KMC908GR4CDW
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT 4KB FLASH 28SOIC
Manufacturer:
Motorola
Datasheet:
KMC908GR4CDW Datasheet
History Price: Active
In Stock: 4000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
KMC908GR4CDW vs KMC908GR4CFA
Part No
KMC908GR4CDW
KMC908GR4CFA
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Motorola
Motorola
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
-
-
Core Size
8-Bit
8-Bit
Speed
8MHz
8MHz
Connectivity
SCI, SPI
SCI, SPI
Peripherals
LVD, POR, PWM
LVD, POR, PWM
Number of I/O
21
21
Program Memory Size
4KB (4K x 8)
4KB (4K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
384 x 8
384 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
2.7V ~ 5.5V
Data Converters
A/D 6x8b SAR
A/D 6x8b SAR
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
28-SOIC
32-LQFP (7x7)