KMC908GR4CDW
KMC908GR4CDW
Active
Description:  IC MCU 8BIT 4KB FLASH 28SOIC
Manufacturer:  Motorola
History Price: Active
In Stock: 4000
KMC908GR4CDW Specification
Specification
Part No
KMC908GR4CDW
Category
Embedded - Microcontrollers
Manufacturer
Motorola
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
-
Core Size
8-Bit
Speed
8MHz
Connectivity
SCI, SPI
Peripherals
LVD, POR, PWM
Number of I/O
21
Program Memory Size
4KB (4K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
384 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 6x8b SAR
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
28-SOIC
KMC908GR4CDW PDF Datasheet
KMC908GR4CDW Related Parts
KMC812A4CPV8
KMC812A4CPV8
Motorola
MICROCONTROLLER, 16-BIT, EEPROM,
KMC908AB32CFU
KMC908AB32CFU
Motorola
MICROCONTROLLER, 8 BIT, HC08/S08
KMC908AB32MFU
KMC908AB32MFU
Freescale Semiconductor
8-BIT, FLASH, 8.4MHZ, PQFP64
KMC908GP8CFB
KMC908GP8CFB
Motorola
MICROCONTROLLER, 8 BIT, HC08/S08
KMC908GR4CFA
KMC908GR4CFA
Motorola
IC MCU 8BIT 4KB FLASH 32LQFP
KMC908GZ8MFJ
KMC908GZ8MFJ
Motorola
MICROCONTROLLER, 8 BIT, HC08/S08
KMC908KX2CP
KMC908KX2CP
Motorola
MICROCONTROLLER, 8-BIT, HC08/S08
KMC908MR8VDW
KMC908MR8VDW
Motorola
MICROCONTROLLER, 8 BIT, HC08/S08
KMC912DT128ACPV
KMC912DT128ACPV
Motorola
MICROCONTROLLER, 16 BIT, HCS12
KMC9S08GB60CFU
KMC9S08GB60CFU
Motorola
MICROCONTROLLER, 8 BIT, HC08/S08
KMC9S08GT16CFB
KMC9S08GT16CFB
Motorola
MICROCONTROLLER, 8 BIT, HC08/S08
KMC705J1ACP
KMC705J1ACP
Motorola
MICROCONTROLLER, 8-BIT, HC05 CPU
KMC908GR4CDW Compare Parts
  • KMC908GR4CDW vs KMC9S08GB60CFU
  • KMC908GR4CDW vs KMC912DT128ACPV
  • KMC908GR4CDW vs KMC908MR8VDW
  • KMC908GR4CDW vs KMC908KX2CP
  • KMC908GR4CDW vs KMC908GZ8MFJ
  • KMC908GR4CDW vs KMC908GR4CFA
  • KMC908GR4CDW vs KMC908GP8CFB
  • KMC908GR4CDW vs KMC908AB32MFU
  • KMC908GR4CDW vs KMC908AB32CFU
  • KMC908GR4CDW vs KMC812A4CPV8
  • KMC908GR4CDW vs KMCF52223CVM80
  • KMC908GR4CDW vs KMCF51CN128CGT
  • KMC908GR4CDW vs KMC811E2CP2
  • KMC908GR4CDW vs KMC705J1ACP
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock