KTD2041EUAC-TR
KTD2041EUAC-TR
Active
Description:  9-CHANNEL IR LED DRIVER WITH BUC
Manufacturer:  Kinetic Technologies
History Price: $1.46000
In Stock: 21600
KTD2041EUAC-TR vs KTD2052DEVAA-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
Linear
Topology
Step-Down (Buck)
-
Internal Switch(s)
Yes
Yes
Number of Outputs
9
12
Voltage - Supply (Min)
2.7V
2.5V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
-
-
Current - Output / Channel
32mA
24mA
Frequency
1MHz
-
Dimming
I2C
Yes
Applications
Camera Flash
Automotive, Lighting
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-UFQFN Exposed Pad
8-UFDFN Exposed Pad
Supplier Device Package
20-UQFN (3x3)
8-UDFN (2x2)