Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Kinetic Technologies KTD2041EUAC-TR
KTD2041EUAC-TR
Active
PMIC - LED Drivers
Description:
9-CHANNEL IR LED DRIVER WITH BUC
Manufacturer:
Kinetic Technologies
Datasheet:
KTD2041EUAC-TR Datasheet
History Price: $1.46000
In Stock: 21600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
KTD2041EUAC-TR Specification
Specification
Part No
KTD2041EUAC-TR
Category
PMIC - LED Drivers
Manufacturer
Kinetic Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Down (Buck)
Internal Switch(s)
Yes
Number of Outputs
9
Voltage - Supply (Min)
2.7V
Voltage - Supply (Max)
5.5V
Voltage - Output
-
Current - Output / Channel
32mA
Frequency
1MHz
Dimming
I2C
Applications
Camera Flash
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-UFQFN Exposed Pad
Supplier Device Package
20-UQFN (3x3)
KTD2041EUAC-TR Related Parts
KTD2026BEWE-TR
Kinetic Technologies
3-CHANNEL RGB LED DRIVER WITH I2
KTD2026CEWE-TR
Kinetic Technologies
3-CHANNEL RGB LED DRIVER WITH I2
KTD2026EWE-TR
Kinetic Technologies
3-CHANNEL RGB LED DRIVER WITH I2
KTD2027EWE-TR
Kinetic Technologies
4-CHANNEL RGB LED DRIVER WITH I2
KTD2037EWE-TR
Kinetic Technologies
I2C PROGRAMMABLE RGB LED DRIVER
KTD2042EUAC-TR
Kinetic Technologies
9-CHANNEL RGBW LED DRIVER WITH B
KTD2052AEVAA-TR
Kinetic Technologies
12-CHANNEL RGB LED DRIVERS WITH
KTD2052BEVAA-TR
Kinetic Technologies
12-CHANNEL RGB LED DRIVERS WITH
KTD2052CEVAA-TR
Kinetic Technologies
12-CHANNEL RGB LED DRIVERS WITH
KTD2052DEVAA-TR
Kinetic Technologies
12-CHANNEL RGB LED DRIVERS WITH
KTD2058EUAC-TR
Kinetic Technologies
36-CHANNEL RGB LED DRIVERS WITH
KTD2059EUAC-TR
Kinetic Technologies
36-CHANNEL RGB LED DRIVERS WITH
KTD2041EUAC-TR Compare Parts
KTD2041EUAC-TR vs KTD3136EUS-TR
KTD2041EUAC-TR vs KTD3134EUS-TR
KTD2041EUAC-TR vs KTD2801ECD-TR
KTD2041EUAC-TR vs KTD2691ERAA-TA
KTD2041EUAC-TR vs KTD2690ERAA-TA
KTD2041EUAC-TR vs KTD2688AEUR-TR
KTD2041EUAC-TR vs KTD2686EUD-TR
KTD2041EUAC-TR vs KTD2681EUR-TR
KTD2041EUAC-TR vs KTD2505RECD-TR
KTD2041EUAC-TR vs KTD2064BEUAC-TR
KTD2041EUAC-TR vs KTD2064AEUAC-TR
KTD2041EUAC-TR vs KTD2061QGUAC-TR
KTD2041EUAC-TR vs KTD2061EUAC-TR
KTD2041EUAC-TR vs KTD2060EUAC-TR
KTD2041EUAC-TR vs KTD2059EUAC-TR
KTD2041EUAC-TR vs KTD2058EUAC-TR
KTD2041EUAC-TR vs KTD2052DEVAA-TR
KTD2041EUAC-TR vs KTD2052CEVAA-TR
KTD2041EUAC-TR vs KTD2052BEVAA-TR
KTD2041EUAC-TR vs KTD2052AEVAA-TR
KTD2041EUAC-TR vs KTD2042EUAC-TR
KTD2041EUAC-TR vs KTD2037EWE-TR
KTD2041EUAC-TR vs KTD2027EWE-TR
KTD2041EUAC-TR vs KTD2026EWE-TR
KTD2041EUAC-TR vs KTD2026CEWE-TR
KTD2041EUAC-TR vs KTD2026BEWE-TR
Customer Reviews
4.95 out of 5.00 stars from 72 customer reviews from all over the world
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.