Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ STMicroelectronics L293D
L293D
Active
PMIC - Motor Drivers, Controllers
Description:
IC MTRDRV BIPLR 4.5-36V 16PWRDIP
Manufacturer:
STMicroelectronics
Datasheet:
L293D Datasheet
History Price: $8.52000
In Stock: 26560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
L293D vs L293DWP
Part No
L293D
L293DWP
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Texas Instruments
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
-
Bipolar
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
600mA
600mA
Voltage - Supply
4.5V ~ 36V
4.5V ~ 36V
Voltage - Load
4.5V ~ 36V
4.5V ~ 36V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-PowerDIP
28-SOIC