☰
L293D
L293D
Active
Description:  IC MTRDRV BIPLR 4.5-36V 16PWRDIP
Manufacturer:  STMicroelectronics
Datasheet:   L293D Datasheet
History Price: $8.52000
In Stock: 43160
L293D Specification
Specification
Part No
L293D
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
Parallel
Technology
-
Step Resolution
-
Applications
General Purpose
Current - Output
600mA
Voltage - Supply
4.5V ~ 36V
Voltage - Load
4.5V ~ 36V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PowerDIP
L293D PDF Datasheet
L293D Related Parts
L292
L292
STMicroelectronics
IC MTR DRVR 18V-36V 15MULTIWATT
L292H
L292H
STMicroelectronics
IC MTR DRVR 18V-36V 15MULTIWATT
L293B
L293B
STMicroelectronics
IC MTR DRV BIPOLAR 4.5-36V 16DIP
L293DD
L293DD
STMicroelectronics
IC MTR DRV BIPOLR 4.5-36V 20SOIC
L293DD013TR
L293DD013TR
STMicroelectronics
IC MTR DRV BIPOLR 4.5-36V 20SOIC
L293DNE
L293DNE
Texas Instruments
IC MTR DRV BIPOLAR 4.5-36V 16DIP
L293DNEE4
L293DNEE4
Texas Instruments
IC MTR DRV BIPOLAR 4.5-36V 16DIP
L293DWP
L293DWP
Texas Instruments
IC MTR DRV BIPOLR 4.5-36V 28SOIC
L293DWPG4
L293DWPG4
Texas Instruments
IC MTR DRV BIPOLR 4.5-36V 28SOIC
L293E
L293E
STMicroelectronics
IC MOTOR DRIVER BIPLR 20-PWRDIP
L293N
L293N
Texas Instruments
IC MTR DRV BIPOLAR 4.5-36V 16DIP
L293NE
L293NE
Texas Instruments
IC MTR DRV BIPOLAR 4.5-36V 16DIP
L293D Description
The STMicroelectronics L293D is a popular quadruple high-current half-H driver designed for driving inductive loads such as DC motors, stepper motors, and relays. It is widely used in robotics, automotive applications, and various other electronic projects where motor control is required. The L293D is known for its robustness, ease of use, and ability to drive motors in both forward and reverse directions.

## Key Specifications:

1. General Characteristics:
- Type: Quadruple High-Current Half-H Driver
- Package Options: Available in various packages, including DIP-16 and SOIC-16.
- Supply Voltage (V_s): Typically operates from 4.5V to 36V, making it suitable for a wide range of applications.

2. Electrical Characteristics:
- Output Current (I_out): Each channel can provide up to 600 mA continuous output current, with peak currents up to 1.2 A.
- Logic Supply Voltage (V_ss): Typically operates from 4.5V to 7V for the logic inputs.
- Input Voltage Levels: Logic high input voltage (V_IH) is typically 2.0V, while logic low input voltage (V_IL) is typically 0.8V.

3. Performance Parameters:
- Thermal Resistance (θJA): Typically around 50°C/W, depending on the package and PCB layout.
- Operating Temperature Range: -40°C to +125°C, making it suitable for industrial and automotive applications.
- Power Dissipation: Maximum power dissipation is around 1.5 W, depending on the thermal management.

4. Output Characteristics:
- Output Voltage Drop (V_O): Typically 1.5V at 600 mA output current, which is important for efficiency calculations.
- Protection Features: The L293D includes built-in diodes for flyback protection, which protects the driver from voltage spikes generated by inductive loads.

5. Control Logic:
- The L293D has four input pins that control the direction and operation of the motors. By applying different logic levels to these inputs, users can control the speed and direction of the motors.
- Enable Pins: Each pair of outputs can be enabled or disabled using the enable pins, allowing for flexible control of the motor operation.

## Applications:

The L293D is widely used in various applications, including:

- DC Motor Control: Ideal for driving DC motors in both forward and reverse directions, making it suitable for robotics and automation.
- Stepper Motor Control: Can be used to control stepper motors, allowing for precise positioning and movement.
- Robotics: Commonly used in robotic applications for driving wheels and actuators.
- Automotive Applications: Suitable for controlling motors in automotive systems, such as power windows and seat adjustments.

## Conclusion:

The STMicroelectronics L293D is a versatile and reliable motor driver that provides an effective solution for controlling various types of inductive loads. Its ability to handle high currents, combined with built-in protection features and a wide operating voltage range, makes it an excellent choice for both hobbyist and professional applications. Whether in robotics, automotive, or industrial settings, the L293D is a go-to component for efficient motor control.
L293D Compare Parts
  • L293D vs L297D
  • L293D vs L297/1
  • L293D vs L293NG4
  • L293D vs L293NEG4
  • L293D vs L293NE
  • L293D vs L293N
  • L293D vs L293E
  • L293D vs L293DWPG4
  • L293D vs L293DWP
  • L293D vs L293DNEE4
  • L293D vs L293DNE
  • L293D vs L293DD013TR
  • L293D vs L293DD
  • L293D vs L293B
  • L293D vs L292H
  • L293D vs L292
  • L293D vs L293NEE4
  • L293D FAQ
    Q1: What is the STMicroelectronics L293D?
    A1: The STMicroelectronics L293D is a quadruple high-current half-H driver designed for driving motors, specifically DC motors, stepper motors, and other inductive loads. It is an integrated circuit that allows control of the direction and speed of the motors.

    Q2: What is the main function of the L293D?
    A2: The main function of the L293D is to drive motors in both directions, enabling control over the movement of DC motors and stepper motors. It is often used in robotics, motor control applications, and other systems requiring motor direction and speed regulation.

    Q3: How many motors can the L293D drive simultaneously?
    A3: The L293D can drive up to two DC motors or a stepper motor simultaneously, each with independent control for forward or reverse operation.

    Q4: What voltage range does the L293D support?
    A4: The L293D operates with a motor supply voltage (V\_s) ranging from 4.5V to 36V, and the logic voltage (V\_s) ranges from 4.5V to 7V, making it versatile for a variety of motor control applications.

    Q5: How does the L293D control the motor direction?
    A5: The L293D controls the motor direction by using four input pins. By setting the appropriate input pins high or low, you can control whether the motor runs forward or in reverse.

    Q6: What is the current handling capability of the L293D?
    A6: The L293D can handle up to 600mA continuous current per channel, with a peak current of up to 1.2A, which makes it suitable for driving small to medium-sized motors.

    Q7: Does the L293D require external diodes for protection?
    A7: No, the L293D has built-in flyback diodes to protect the internal circuitry from voltage spikes generated by the inductive loads (such as motors) when switching states, so external diodes are not required.

    Q8: Can the L293D be used to drive stepper motors?
    A8: Yes, the L293D can be used to drive stepper motors, enabling step-by-step control of the motor for precise movement in applications such as CNC machines and robotic arms.

    Q9: What type of package is the L293D available in?
    A9: The L293D is typically available in a 16-pin Dual In-Line Package (DIP) and also in surface-mount packages, offering flexibility for both breadboard and PCB-based designs.

    Q10: What are the main advantages of using the L293D?
    A10: The main advantages of the L293D include ease of use, integrated H-Bridge driver for bidirectional motor control, built-in protection diodes, and the ability to handle a moderate range of current and voltage.

    Q11: Can the L293D be used for controlling high-power motors?
    A11: The L293D is suitable for controlling low to medium-power motors, typically up to around 600mA of continuous current. For higher power motors, other driver ICs with higher current ratings may be necessary.

    Q12: How does the L293D regulate motor speed?
    A12: The L293D does not have a built-in speed control feature. However, speed control can be achieved using Pulse Width Modulation (PWM) signals applied to the input pins to control the duty cycle of the motor’s power.

    Q13: Does the L293D support braking?
    A13: Yes, the L293D can perform braking by setting both input pins of a motor channel to the same logic level, which results in a short circuit across the motor, effectively stopping its rotation.

    Q14: Can the L293D drive motors in both directions?
    A14: Yes, the L293D allows driving motors in both forward and reverse directions by toggling the input pins appropriately.

    Q15: Is the L293D suitable for controlling servo motors?
    A15: No, the L293D is not designed for controlling servo motors. Servo motors require precise PWM control that is typically handled by a servo driver or PWM controller, not an H-Bridge motor driver like the L293D.

    Q16: How is the L293D controlled by a microcontroller?
    A16: The L293D is controlled via four input pins from a microcontroller, which set the direction of the motor. The microcontroller sends high or low signals to these input pins, while PWM signals can be used for speed control.

    Q17: What protection features are built into the L293D?
    A17: The L293D includes built-in thermal shutdown, overload protection, and built-in flyback diodes to protect against back-EMF generated by the motors, making it a robust solution for motor control.

    Q18: Can the L293D be used with both 3.3V and 5V logic systems?
    A18: Yes, the L293D is compatible with both 3.3V and 5V logic systems, allowing it to interface with various microcontrollers, including those operating at lower voltages like 3.3V.

    Q19: Is the L293D suitable for battery-powered applications?
    A19: Yes, the L293D is suitable for battery-powered applications, as it has a low quiescent current draw and can operate efficiently with moderate battery voltages within its specified range.

    Q20: What are the thermal characteristics of the L293D?
    A20: The L293D features thermal shutdown protection and operates with a junction temperature range of -40°C to +150°C, ensuring safe operation under a variety of temperature conditions.
    Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.