☰
L4945
L4945
Obsolete
Description:  IC REG LINEAR 5V 500MA TO220AB
Manufacturer:  STMicroelectronics
Datasheet:   L4945 Datasheet
History Price: Obsolete
In Stock: 20720
L4945 vs L4938EDTR-E
Part No
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable (Fixed)
Number of Regulators
1
2
Voltage - Input (Max)
26V
28V
Voltage - Output (Min/Fixed)
5V
4.9V (5V)
Voltage - Output (Max)
-
5.1V
Voltage Dropout (Max)
0.75V @ 500mA
0.4V @ 100mA, 0.6V @ 400mA
Current - Output
500mA
100mA, 400mA
Current - Quiescent (Iq)
13 mA
-
Current - Supply (Max)
180 mA
-
PSRR
60dB (120Hz)
-
Control Features
-
Enable, Reset
Protection Features
Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-3
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
TO-220
20-SO