☰
L4945
L4945
Obsolete
Description:  IC REG LINEAR 5V 500MA TO220AB
Manufacturer:  STMicroelectronics
Datasheet:   L4945 Datasheet
History Price: Obsolete
In Stock: 39780
L4945 Specification
Specification
Part No
L4945
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
26V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.75V @ 500mA
Current - Output
500mA
Current - Quiescent (Iq)
13 mA
Current - Supply (Max)
180 mA
PSRR
60dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
L4945 PDF Datasheet
L4945 Related Parts
L4909
L4909
STMicroelectronics
IC REG LIN POS ADJ 15MULTIWATT
L4925PD
L4925PD
STMicroelectronics
IC REG LINEAR 5V 500MA POWERSO20
L4925PD013TR
L4925PD013TR
STMicroelectronics
IC REG LINEAR 5V 500MA POWERSO20
L4931ABD120
L4931ABD120
STMicroelectronics
IC REG LINEAR 12V 250MA 8SO
L4931ABD120TR
L4931ABD120TR
STMicroelectronics
IC REG LINEAR 12V 250MA 8SO
L4931ABD15-TR
L4931ABD15-TR
STMicroelectronics
IC REG LINEAR 1.5V 250MA 8SO
L4931ABD25
L4931ABD25
STMicroelectronics
IC REG LINEAR 2.5V 250MA 8SO
L4931ABD25-TR
L4931ABD25-TR
STMicroelectronics
IC REG LINEAR 2.5V 250MA 8SO
L4931ABD33
L4931ABD33
STMicroelectronics
IC REG LINEAR 3.3V 250MA 8SO
L4931ABD33-TR
L4931ABD33-TR
STMicroelectronics
IC REG LINEAR 3.3V 250MA 8SO
L4931ABD35-TR
L4931ABD35-TR
STMicroelectronics
IC REG LINEAR 3.5V 250MA 8SO
L4931ABD35-TRY
L4931ABD35-TRY
STMicroelectronics
IC REG LINEAR 3.5V 250MA 8SO
L4945 Description
The STMicroelectronics L4945 is a high-performance linear voltage regulator designed to provide a stable output voltage for various electronic applications. This device is particularly known for its low dropout voltage, high output current capability, and integrated protection features, making it suitable for a wide range of applications, including automotive, industrial, and consumer electronics. Below is a detailed introduction to the L4945, including its specifications and parameters.

## Overview

The L4945 is a low-dropout (LDO) linear voltage regulator that can deliver a regulated output voltage with minimal input-output voltage differential. This feature is particularly beneficial in applications where the input voltage is only slightly higher than the desired output voltage. The L4945 is designed to provide high performance while maintaining low power consumption, making it ideal for battery-operated devices and other applications requiring efficient power management.

## Key Features

1. Low Dropout Voltage: The L4945 features a low dropout voltage, typically around 0.3V at full load, allowing it to maintain regulation even when the input voltage is close to the output voltage.

2. High Output Current: The regulator can provide a maximum output current of up to 1.5A, making it suitable for powering a variety of devices and components.

3. Wide Input Voltage Range: The L4945 supports a wide input voltage range, typically from 5V to 30V, allowing it to be used with various power sources.

4. Adjustable Output Voltage: The output voltage can be set from 1.25V to 15V using external resistors, providing flexibility in design and compatibility with different load requirements.

5. Integrated Protection Features: The regulator includes several protection features, such as overcurrent protection (OCP), thermal shutdown, and reverse polarity protection, enhancing the reliability and safety of the device.

6. Low Quiescent Current: The L4945 has a low quiescent current, typically around 5 mA, which is beneficial for battery-operated devices that require minimal power consumption during idle states.

7. Stable Output Voltage: The device provides a stable output voltage with low output noise, making it suitable for sensitive applications such as RF circuits and audio devices.

## Specifications

Here are the detailed specifications of the STMicroelectronics L4945:

- Part Number: L4945
- Type: Low-Dropout (LDO) Linear Voltage Regulator
- Input Voltage Range: 5V to 30V
- Output Voltage Range: 1.25V to 15V (adjustable)
- Maximum Output Current: 1.5A
- Dropout Voltage: Typically 0.3V at 1.5A load
- Quiescent Current: Approximately 5 mA (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: TO-220 or similar package
- Protection Features:
- Overcurrent Protection (OCP)
- Thermal Shutdown
- Reverse Polarity Protection
- Output Noise Voltage: Low output noise, typically around 30 µVrms

## Applications

The L4945 is suitable for a variety of applications, including but not limited to:

- Consumer Electronics: Ideal for powering devices such as audio equipment, cameras, and home appliances that require stable power supply.
- Automotive: Used in automotive applications for powering control systems, sensors, and infotainment systems.
- Industrial Equipment: Suitable for industrial automation systems, sensors, and control circuits that demand reliable voltage regulation.
- Telecommunications: Employed in communication devices and networking equipment to ensure stable operation.

## Conclusion

The STMicroelectronics L4945 is a versatile and efficient low-dropout voltage regulator that meets the demands of modern electronic applications. Its combination of low dropout voltage, high output current capability, and built-in protection features makes it an excellent choice for engineers and designers looking to optimize power management in their devices. Whether used in consumer electronics, automotive applications, or industrial systems, the L4945 provides the performance and reliability necessary for effective voltage regulation solutions.
L4945 Compare Parts
  • L4945 vs L4995RK
  • L4945 vs L4995RJTR
  • L4945 vs L4995RJ
  • L4945 vs L4995KTR
  • L4945 vs L4995K
  • L4945 vs L4995JTR
  • L4945 vs L4995J
  • L4945 vs L4995AKTR
  • L4945 vs L4995AK
  • L4945 vs L4995AJTR
  • L4945 vs L4995AJ
  • L4945 vs L4993MDTR
  • L4945 vs L4993MD
  • L4945 vs L4993DTR
  • L4945 vs L4993D
  • L4945 vs L4989MD013TR
  • L4945 vs L4989MD
  • L4945 vs L4989D013TR
  • L4945 vs L4989D
  • L4945 vs L4988MDTR
  • L4945 vs L4988MD
  • L4945 vs L4988DTR
  • L4945 vs L4988D
  • L4945 vs L4987CPT50TR
  • L4945 vs L4987CPT50
  • L4945 vs L4987CPT33TR
  • L4945 vs L4987CPT33
  • L4945 vs L4987CPT120
  • L4945 vs L4979MD013TR
  • L4945 vs L4979MD
  • L4945 vs L4979DTR-E
  • L4945 vs L4979D013TR
  • L4945 vs L4979D-E
  • L4945 vs L4979D
  • L4945 vs L4957AD3.3TR
  • L4945 vs L4957AD3.3
  • L4945 vs L4957AD2.5TR
  • L4945 vs L4957AD2.5
  • L4945 vs L4957AD1.8TR
  • L4945 vs L4957AD1.8
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet