☰
L4949EDTR-E
L4949EDTR-E
Active
Description:  IC REG LINEAR 5V 100MA 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L4949EDTR-E Datasheet
History Price: $1.63000
In Stock: 10160
L4949EDTR-E vs L4979D-E
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
28V
-
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 100mA
-
Current - Output
100mA
150mA
Current - Quiescent (Iq)
300 μA
1.5 mA
Current - Supply (Max)
5 mA
3 mA
PSRR
-
-
Control Features
Reset
Enable, Reset, Watchdog
Protection Features
Over Temperature, Short Circuit
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC