Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ STMicroelectronics L4979D-E
L4979D-E
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 150MA 8SO
Manufacturer:
STMicroelectronics
Datasheet:
L4979D-E Datasheet
History Price: Active
In Stock: 8040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
L4979D-E Specification
Specification
Part No
L4979D-E
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
-
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
150mA
Current - Quiescent (Iq)
1.5 mA
Current - Supply (Max)
3 mA
PSRR
-
Control Features
Enable, Reset, Watchdog
Protection Features
-
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
L4979D-E PDF Datasheet
L4979D-E Datasheet
Click and Download: L4979D-E Datasheet
L4979D-E Related Parts
L4909
STMicroelectronics
IC REG LIN POS ADJ 15MULTIWATT
L4925PD
STMicroelectronics
IC REG LINEAR 5V 500MA POWERSO20
L4925PD013TR
STMicroelectronics
IC REG LINEAR 5V 500MA POWERSO20
L4931ABD120
STMicroelectronics
IC REG LINEAR 12V 250MA 8SO
L4931ABD120TR
STMicroelectronics
IC REG LINEAR 12V 250MA 8SO
L4931ABD15-TR
STMicroelectronics
IC REG LINEAR 1.5V 250MA 8SO
L4931ABD25
STMicroelectronics
IC REG LINEAR 2.5V 250MA 8SO
L4931ABD25-TR
STMicroelectronics
IC REG LINEAR 2.5V 250MA 8SO
L4931ABD33
STMicroelectronics
IC REG LINEAR 3.3V 250MA 8SO
L4931ABD33-TR
STMicroelectronics
IC REG LINEAR 3.3V 250MA 8SO
L4931ABD35-TR
STMicroelectronics
IC REG LINEAR 3.5V 250MA 8SO
L4931ABD35-TRY
STMicroelectronics
IC REG LINEAR 3.5V 250MA 8SO
L4979D-E Compare Parts
L4979D-E vs L4995RK
L4979D-E vs L4995RJTR
L4979D-E vs L4995RJ
L4979D-E vs L4995KTR
L4979D-E vs L4995K
L4979D-E vs L4995JTR
L4979D-E vs L4995J
L4979D-E vs L4995AKTR
L4979D-E vs L4995AK
L4979D-E vs L4995AJTR
L4979D-E vs L4995AJ
L4979D-E vs L4993MDTR
L4979D-E vs L4993MD
L4979D-E vs L4993DTR
L4979D-E vs L4993D
L4979D-E vs L4989MD013TR
L4979D-E vs L4989MD
L4979D-E vs L4989D013TR
L4979D-E vs L4989D
L4979D-E vs L4988MDTR
L4979D-E vs L4988MD
L4979D-E vs L4988DTR
L4979D-E vs L4988D
L4979D-E vs L4987CPT50TR
L4979D-E vs L4987CPT50
L4979D-E vs L4987CPT33TR
L4979D-E vs L4987CPT33
L4979D-E vs L4987CPT120
L4979D-E vs L4979MD013TR
L4979D-E vs L4979MD
L4979D-E vs L4979DTR-E
L4979D-E vs L4979D013TR
L4979D-E vs L4979D
L4979D-E vs L4957AD3.3TR
L4979D-E vs L4957AD3.3
L4979D-E vs L4957AD2.5TR
L4979D-E vs L4957AD2.5
L4979D-E vs L4957AD1.8TR
L4979D-E vs L4957AD1.8
L4979D-E vs L4957AD1.5TR
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****