Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ STMicroelectronics L4949EDTR-E
L4949EDTR-E
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 100MA 8SO
Manufacturer:
STMicroelectronics
Datasheet:
L4949EDTR-E Datasheet
History Price: $1.63000
In Stock: 31280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
L4949EDTR-E vs L4995KTR
Part No
L4949EDTR-E
L4995KTR
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
STMicroelectronics
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
28V
31V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 100mA
0.5V @ 400mA
Current - Output
100mA
500mA
Current - Quiescent (Iq)
300 μA
160 μA
Current - Supply (Max)
5 mA
2.7 mA
PSRR
-
55dB (100Hz)
Control Features
Reset
Enable, Reset, Watchdog
Protection Features
Over Temperature, Short Circuit
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
24-PowerBSOP (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
PowerSSO-24