☰
L4995KTR
L4995KTR
Active
Description:  IC REG LIN 5V 500MA POWERSSO-24
Manufacturer:  STMicroelectronics
Datasheet:   L4995KTR Datasheet
History Price: $2.88000
In Stock: 45600
L4995KTR Specification
Specification
Part No
L4995KTR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
31V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.5V @ 400mA
Current - Output
500mA
Current - Quiescent (Iq)
160 μA
Current - Supply (Max)
2.7 mA
PSRR
55dB (100Hz)
Control Features
Enable, Reset, Watchdog
Protection Features
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
24-PowerBSOP (0.295", 7.50mm Width)
Supplier Device Package
PowerSSO-24
L4995KTR PDF Datasheet
L4995KTR Related Parts
L4909
L4909
STMicroelectronics
IC REG LIN POS ADJ 15MULTIWATT
L4925PD
L4925PD
STMicroelectronics
IC REG LINEAR 5V 500MA POWERSO20
L4925PD013TR
L4925PD013TR
STMicroelectronics
IC REG LINEAR 5V 500MA POWERSO20
L4931ABD120
L4931ABD120
STMicroelectronics
IC REG LINEAR 12V 250MA 8SO
L4931ABD120TR
L4931ABD120TR
STMicroelectronics
IC REG LINEAR 12V 250MA 8SO
L4931ABD15-TR
L4931ABD15-TR
STMicroelectronics
IC REG LINEAR 1.5V 250MA 8SO
L4931ABD25
L4931ABD25
STMicroelectronics
IC REG LINEAR 2.5V 250MA 8SO
L4931ABD25-TR
L4931ABD25-TR
STMicroelectronics
IC REG LINEAR 2.5V 250MA 8SO
L4931ABD33
L4931ABD33
STMicroelectronics
IC REG LINEAR 3.3V 250MA 8SO
L4931ABD33-TR
L4931ABD33-TR
STMicroelectronics
IC REG LINEAR 3.3V 250MA 8SO
L4931ABD35-TR
L4931ABD35-TR
STMicroelectronics
IC REG LINEAR 3.5V 250MA 8SO
L4931ABD35-TRY
L4931ABD35-TRY
STMicroelectronics
IC REG LINEAR 3.5V 250MA 8SO
L4995KTR Description
The L4995KTR is a versatile and efficient voltage regulator from STMicroelectronics designed to provide stable and reliable power supply in a variety of applications. It is a high-performance linear regulator with an integrated voltage reference and a range of features tailored to meet the demands of automotive, industrial, and consumer electronics. The L4995KTR operates as a low-dropout (LDO) regulator, ensuring minimal voltage difference between input and output while delivering high current capability and thermal efficiency. Its robust design and advanced features make it a suitable choice for applications requiring precise voltage regulation and power management.

## Features

- Low Dropout Voltage: The L4995KTR features a low dropout voltage, typically around 400 mV at a 1.5 A load, which allows it to maintain a stable output voltage even when the input voltage is close to the output voltage.
- High Current Capability: It supports a maximum output current of up to 1.5 A, making it suitable for powering high-current devices and systems.
- Precision Voltage Regulation: The regulator provides accurate output voltage with low output voltage error and high load regulation, ensuring stable operation of connected circuits.
- Thermal Protection: Integrated thermal shutdown and thermal foldback features protect the device from overheating and potential damage due to excessive power dissipation.
- Overcurrent Protection: The L4995KTR includes built-in overcurrent protection, which safeguards the regulator and connected components from damage caused by excessive current draw.
- Output Voltage Adjustment: The output voltage can be precisely set using external resistors, allowing for flexibility in adapting the regulator to various voltage requirements.
- Low Quiescent Current: The device operates with low quiescent current, enhancing overall power efficiency and extending battery life in portable applications.

## Specification

- Input Voltage Range: 3.3 V to 40 V
- Output Voltage Range: Adjustable from 1.22 V to 36 V
- Output Current: Up to 1.5 A
- Dropout Voltage: Typically 400 mV at 1.5 A load
- Quiescent Current: Typically 5 µA
- Thermal Shutdown Temperature: Typically 150°C
- Thermal Foldback Temperature: Typically 160°C
- Package Type: TO-220-5
- Operating Temperature Range: -40°C to 125°C

## Applications

- Automotive: Ideal for automotive power supply systems, where stable and reliable voltage regulation is crucial for the operation of electronic control units (ECUs) and other in-vehicle electronics.
- Industrial Equipment: Suitable for use in industrial control systems and automation equipment, where precise voltage regulation and robust protection features ensure reliable operation under demanding conditions.
- Consumer Electronics: Used in consumer electronics such as power supplies for home appliances and battery-powered devices, where efficiency and thermal management are important for overall device performance.
- Communication Systems: Employed in communication equipment requiring stable and low-noise power supplies, such as routers, base stations, and other networking devices.

The L4995KTR voltage regulator is designed to deliver high performance and reliability across a wide range of applications, making it a valuable component in systems where precise voltage regulation and robust protection features are essential.
L4995KTR Compare Parts
  • L4995KTR vs L4995RK
  • L4995KTR vs L4995RJTR
  • L4995KTR vs L4995RJ
  • L4995KTR vs L4995K
  • L4995KTR vs L4995JTR
  • L4995KTR vs L4995J
  • L4995KTR vs L4995AKTR
  • L4995KTR vs L4995AK
  • L4995KTR vs L4995AJTR
  • L4995KTR vs L4995AJ
  • L4995KTR vs L4993MDTR
  • L4995KTR vs L4993MD
  • L4995KTR vs L4993DTR
  • L4995KTR vs L4993D
  • L4995KTR vs L4989MD013TR
  • L4995KTR vs L4989MD
  • L4995KTR vs L4989D013TR
  • L4995KTR vs L4989D
  • L4995KTR vs L4988MDTR
  • L4995KTR vs L4988MD
  • L4995KTR vs L4988DTR
  • L4995KTR vs L4988D
  • L4995KTR vs L4987CPT50TR
  • L4995KTR vs L4987CPT50
  • L4995KTR vs L4987CPT33TR
  • L4995KTR vs L4987CPT33
  • L4995KTR vs L4987CPT120
  • L4995KTR vs L4979MD013TR
  • L4995KTR vs L4979MD
  • L4995KTR vs L4979DTR-E
  • L4995KTR vs L4979D013TR
  • L4995KTR vs L4979D-E
  • L4995KTR vs L4979D
  • L4995KTR vs L4957AD3.3TR
  • L4995KTR vs L4957AD3.3
  • L4995KTR vs L4957AD2.5TR
  • L4995KTR vs L4957AD2.5
  • L4995KTR vs L4957AD1.8TR
  • L4995KTR vs L4957AD1.8
  • L4995KTR vs L4957AD1.5TR
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****