L6205D013TR
L6205D013TR
Active
Description:  IC MTR DRVR BIPOLAR 8-52V 20SOIC
Manufacturer:  STMicroelectronics
Datasheet:   L6205D013TR Datasheet
History Price: $8.28000
In Stock: 12000
L6205D013TR vs L6234
Part No
Series
STSPIN L62
STSPIN L62
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (3)
Interface
Parallel
Parallel
Technology
BiCDMOS
BiCDMOS
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
2.8A
2.8A
Voltage - Supply
8V ~ 52V
7V ~ 52V
Voltage - Load
8V ~ 52V
7V ~ 52V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-SO
20-PowerDIP