L6234
L6234
Discontinued
Description:  IC MOTOR DRIVER 7V-52V 20-PWRDIP
Manufacturer:  STMicroelectronics
Datasheet:   L6234 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 14000
L6234 Specification
Specification
Part No
L6234
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
STSPIN L62
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Interface
Parallel
Technology
BiCDMOS
Step Resolution
-
Applications
General Purpose
Current - Output
2.8A
Voltage - Supply
7V ~ 52V
Voltage - Load
7V ~ 52V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PowerDIP
L6234 PDF Datasheet
L6234 Related Parts
L6205D
L6205D
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 20SOIC
L6205D013TR
L6205D013TR
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 20SOIC
L6205N
L6205N
STMicroelectronics
IC MTR DRV BIPLR 8-52V 20-PWRDIP
L6205PD
L6205PD
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 20PWRSO
L6205PD013TR
L6205PD013TR
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 20PWRSO
L6208D
L6208D
STMicroelectronics
IC MTR DRVR BIPOLAR 8V-52V 24SO
L6208D013TR
L6208D013TR
STMicroelectronics
IC MTR DRVR BIPOLAR 8V-52V 24SO
L6208N
L6208N
STMicroelectronics
IC MTR DRVR BIPLR 8-52V 24PWRDIP
L6208PD
L6208PD
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 36PWRSO
L6208PD013TR
L6208PD013TR
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 36PWRSO
L6208Q
L6208Q
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 48QFN
L6208QTR
L6208QTR
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 48QFN
L6234 Description
Introduction to STMicroelectronics L6234

The STMicroelectronics L6234 is a versatile and robust three-phase motor driver designed for controlling brushless DC motors and stepper motors. This device is particularly well-suited for applications in industrial automation, robotics, and consumer electronics, where efficient motor control is essential. The L6234 integrates several features that enhance its performance, including high current capability, built-in protection mechanisms, and a compact design.

Key Specifications

The L6234 comes with a comprehensive set of specifications that make it ideal for various motor control applications:

- Operating Voltage Range: 5 V to 45 V, allowing it to drive motors across a wide range of voltages.
- Output Current: Capable of delivering up to 5 A per channel (with proper heat sinking), making it suitable for driving larger motors.
- Power Dissipation: Maximum power dissipation of 70 W at Tcase = 25°C, ensuring reliable operation under load.

Electrical Characteristics

Understanding the electrical characteristics of the L6234 is crucial for effective integration into systems:

- Thermal Shutdown: The device features an integrated thermal shutdown mechanism that protects against overheating by shutting down the output stage if the junction temperature exceeds safe limits.
- Overcurrent Protection: Built-in overcurrent protection prevents damage to the driver and connected motors during fault conditions.
- Logic Input Voltage Levels: Logic input levels are compatible with standard TTL/CMOS logic levels, enabling easy interfacing with microcontrollers and other digital devices.

Control Interface

The L6234 provides a straightforward control interface that simplifies integration into various applications:

- PWM Control: The device supports Pulse Width Modulation (PWM) control for speed regulation, allowing precise control over motor speed and torque.
- Direction Control: It includes inputs for direction control to easily reverse motor rotation as needed.
- Enable/Disable Functionality: The enable pin allows users to switch the driver on or off quickly, enhancing system responsiveness.

Protection Features

Incorporating robust protection features is critical in motor driver applications:

- Under-voltage Lockout (UVLO): This feature prevents the driver from operating when the supply voltage is too low, protecting both the driver and the motor from potential damage.
- Short-Circuit Protection: The L6234 includes short-circuit detection mechanisms that help safeguard both the driver and connected components during fault conditions.

Thermal Management

Effective thermal management is vital for maintaining performance:

- Package Type: The L6234 is available in a Power SO20 package, which facilitates efficient heat dissipation due to its larger surface area compared to standard packages.
- Thermal Resistance: With a thermal resistance junction-to-case of approximately 3.5 °C/W (typical), it helps maintain lower operating temperatures under continuous load.

Applications

The versatility of the L6234 makes it suitable for various applications:

1. Brushless DC Motor Control: Ideal for applications requiring efficient and precise control of brushless DC motors in HVAC systems or electric vehicles.
2. Robotics: Frequently used in robotic systems where precise movement control is essential.
3. Industrial Automation Equipment: Employed in conveyor systems or automated machinery where reliable motor performance is critical.
4. Consumer Electronics: Used in devices such as printers or scanners that require reliable motor control.

Conclusion

In summary, the STMicroelectronics L6234 is a powerful three-phase motor driver that provides excellent performance across a wide range of applications. With its high output current capability, integrated protection features, and user-friendly control interface, it stands out as an ideal solution for driving brushless DC motors and stepper motors. Its robust design ensures reliability even in demanding environments, making it an excellent choice for engineers looking to develop efficient motor control solutions. Whether used in industrial settings or consumer electronics, the L6234 delivers performance and reliability that meet modern engineering requirements.
L6234 Compare Parts
  • L6234 vs L6258EX
  • L6234 vs L6258E
  • L6234 vs L6235QTR
  • L6234 vs L6235Q
  • L6234 vs L6235PD013TR
  • L6234 vs L6235PD
  • L6234 vs L6235N
  • L6234 vs L6235D013TR
  • L6234 vs L6235D
  • L6234 vs L6234PD013TR
  • L6234 vs L6234PD
  • L6234 vs L6230QTR
  • L6234 vs L6230Q
  • L6234 vs L6230PDTR
  • L6234 vs L6230PD
  • L6234 vs L6229QTR
  • L6234 vs L6229Q
  • L6234 vs L6229PDTR
  • L6234 vs L6229N
  • L6234 vs L6229DTR
  • L6234 vs L6229D
  • L6234 vs L6228QTR
  • L6234 vs L6228Q
  • L6234 vs L6228PDTR
  • L6234 vs L6228PD
  • L6234 vs L6228N
  • L6234 vs L6228DTR
  • L6234 vs L6228D
  • L6234 vs L6227QTR
  • L6234 vs L6227Q
  • L6234 vs L6227PDTR
  • L6234 vs L6227PD
  • L6234 vs L6227N
  • L6234 vs L6227DTR
  • L6234 vs L6227D
  • L6234 vs L6226QTR
  • L6234 vs L6226Q
  • L6234 vs L6226PDTR
  • L6234 vs L6226PD
  • L6234 vs L6226N
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement