L6219DS
L6219DS
Obsolete
Description:  IC MOTOR DRIVER BIPOLAR 24SOIC
Manufacturer:  Allegro MicroSystems
Datasheet:   L6219DS Datasheet
History Price: Obsolete
In Stock: 42400
L6219DS vs L6227N
Part No
Series
-
STSPIN L62
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
Power MOSFET
DMOS
Step Resolution
1, 1/2
-
Applications
General Purpose
General Purpose
Current - Output
750mA
1.4A
Voltage - Supply
4.75V ~ 5.25V
8V ~ 52V
Voltage - Load
10V ~ 45V
8V ~ 52V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-PowerDIP (0.300", 7.62mm)
Supplier Device Package
24-SOIC
24-PowerDIP