L6219DS
L6219DS
Obsolete
Description:  IC MOTOR DRIVER BIPOLAR 24SOIC
Manufacturer:  Allegro MicroSystems
Datasheet:   L6219DS Datasheet
History Price: Obsolete
In Stock: 42400
L6219DS Specification
Specification
Part No
L6219DS
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
Parallel
Technology
Power MOSFET
Step Resolution
1, 1/2
Applications
General Purpose
Current - Output
750mA
Voltage - Supply
4.75V ~ 5.25V
Voltage - Load
10V ~ 45V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
L6219DS PDF Datasheet
L6219DS Related Parts
L6205D
L6205D
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 20SOIC
L6205D013TR
L6205D013TR
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 20SOIC
L6205N
L6205N
STMicroelectronics
IC MTR DRV BIPLR 8-52V 20-PWRDIP
L6205PD
L6205PD
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 20PWRSO
L6205PD013TR
L6205PD013TR
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 20PWRSO
L6208D
L6208D
STMicroelectronics
IC MTR DRVR BIPOLAR 8V-52V 24SO
L6208D013TR
L6208D013TR
STMicroelectronics
IC MTR DRVR BIPOLAR 8V-52V 24SO
L6208N
L6208N
STMicroelectronics
IC MTR DRVR BIPLR 8-52V 24PWRDIP
L6208PD
L6208PD
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 36PWRSO
L6208PD013TR
L6208PD013TR
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 36PWRSO
L6208Q
L6208Q
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 48QFN
L6208QTR
L6208QTR
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 48QFN
L6219DS Description
The Allegro MicroSystems L6219DS is a highly integrated dual full-bridge driver designed for driving inductive loads such as DC motors, stepper motors, and solenoids. This device is particularly well-suited for applications in robotics, automotive systems, and industrial automation due to its robust features, high efficiency, and versatility.

## Key Features

1. Dual Full-Bridge Configuration: The L6219DS can control two DC motors or one stepper motor, providing flexibility in various applications. Each bridge can be independently controlled, allowing for precise speed and direction control.

2. High Voltage and Current Ratings: The L6219DS operates with a supply voltage range of 10V to 50V and can handle continuous output currents of up to 2.5A per channel. This makes it suitable for high-power applications where significant torque and speed control are required.

3. Integrated Protection Features:
- Thermal Shutdown: The device includes thermal shutdown protection, which prevents overheating by shutting down the output stage if the junction temperature exceeds a specified threshold.
- Overcurrent Protection: This feature limits the output current during overload conditions, protecting the device from damage.
- Undervoltage Lockout: Ensures that the device operates only when the supply voltage is within a safe range, preventing malfunction.

4. PWM Control Capability: The L6219DS supports Pulse Width Modulation (PWM) control, allowing for smooth speed control and efficient operation of motors. This feature is essential for applications requiring variable speed and torque.

5. Logic Level Compatibility: The input control signals are compatible with standard logic levels (TTL and CMOS), making it easy to interface with microcontrollers and other digital devices.

6. Low Standby Current: The device has a low standby current, which is advantageous for battery-operated applications, helping to extend battery life.

7. Thermal Management: The L6219DS is designed with thermal management in mind, featuring a thermal resistance of 3°C/W from junction to case, which helps maintain operational stability under varying load conditions.

## Specifications

- Supply Voltage (Vcc): 10V to 50V
- Output Current (Io): Up to 2.5A per channel
- Logic Input Voltage (Vih): 2.5V to 5V
- Output Voltage (Vo): Up to Vcc
- Operating Temperature Range: -40°C to +150°C
- Thermal Resistance (junction to case): 3°C/W
- Package Type: Power DIP (Dual In-line Package) or other suitable packages

## Pin Configuration

The L6219DS typically comes in a 16-pin package, with pins designated for power supply, ground, input control signals, and output connections to the motors. The exact pin configuration can be found in the device%27s datasheet, which provides detailed information on the function of each pin.

## Applications

- DC Motor Control: Ideal for controlling the speed and direction of DC motors in various applications, including robotics, automotive systems, and consumer electronics.
- Stepper Motor Control: Suitable for driving stepper motors in printers, CNC machines, and other precision motion control applications.
- Solenoid Actuation: Can be used to control solenoids in locking mechanisms, valves, and other automation systems.

## Conclusion

The Allegro MicroSystems L6219DS is a powerful and flexible dual full-bridge driver that offers high performance for driving inductive loads. Its combination of high voltage and current ratings, integrated protection features, and compatibility with PWM control makes it an excellent choice for a wide range of applications in motor control and automation. For detailed information, including electrical characteristics, application circuits, and thermal management guidelines, it is recommended to refer to the official datasheet provided by Allegro MicroSystems.
L6219DS Compare Parts
  • L6219DS vs L6258EX
  • L6219DS vs L6258E
  • L6219DS vs L6235QTR
  • L6219DS vs L6235Q
  • L6219DS vs L6235PD013TR
  • L6219DS vs L6235PD
  • L6219DS vs L6235N
  • L6219DS vs L6235D013TR
  • L6219DS vs L6235D
  • L6219DS vs L6234PD013TR
  • L6219DS vs L6234PD
  • L6219DS vs L6234
  • L6219DS vs L6230QTR
  • L6219DS vs L6230Q
  • L6219DS vs L6230PDTR
  • L6219DS vs L6230PD
  • L6219DS vs L6229QTR
  • L6219DS vs L6229Q
  • L6219DS vs L6229PDTR
  • L6219DS vs L6229N
  • L6219DS vs L6229DTR
  • L6219DS vs L6229D
  • L6219DS vs L6228QTR
  • L6219DS vs L6228Q
  • L6219DS vs L6228PDTR
  • L6219DS vs L6228PD
  • L6219DS vs L6228N
  • L6219DS vs L6228DTR
  • L6219DS vs L6228D
  • L6219DS vs L6227QTR
  • L6219DS vs L6227Q
  • L6219DS vs L6227PDTR
  • L6219DS vs L6227PD
  • L6219DS vs L6227N
  • L6219DS vs L6227DTR
  • L6219DS vs L6227D
  • L6219DS vs L6226QTR
  • L6219DS vs L6226Q
  • L6219DS vs L6226PDTR
  • L6219DS vs L6226PD
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!