Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems L6219DS
L6219DS
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER BIPOLAR 24SOIC
Manufacturer:
Allegro MicroSystems
Datasheet:
L6219DS Datasheet
History Price: Obsolete
In Stock: 42400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
L6219DS vs L6227QTR
Part No
L6219DS
L6227QTR
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
STMicroelectronics
Series
-
STSPIN L62
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
Power MOSFET
DMOS
Step Resolution
1, 1/2
-
Applications
General Purpose
General Purpose
Current - Output
750mA
1.4A
Voltage - Supply
4.75V ~ 5.25V
8V ~ 52V
Voltage - Load
10V ~ 45V
8V ~ 52V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
32-VFQFN Exposed Pad
Supplier Device Package
24-SOIC
32-VFQFPN (5x5)