L6227N
L6227N
Obsolete
Description:  IC MTR DRVR BIPLR 8-52V 24PWRDIP
Manufacturer:  STMicroelectronics
Datasheet:   L6227N Datasheet
History Price: $6.00000
In Stock: 3200
L6227N vs L6234
Part No
Series
STSPIN L62
STSPIN L62
Packaging
Tube
Tube
Status
Obsolete
Discontinued
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (3)
Interface
Parallel
Parallel
Technology
DMOS
BiCDMOS
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
1.4A
2.8A
Voltage - Supply
8V ~ 52V
7V ~ 52V
Voltage - Load
8V ~ 52V
7V ~ 52V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
24-PowerDIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Supplier Device Package
24-PowerDIP
20-PowerDIP