Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA42052-E
LA42052-E
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB STEREO 5W 13SIPH
Manufacturer:
onsemi
Datasheet:
LA42052-E Datasheet
History Price: $0.88000
In Stock: 4160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA42052-E vs LA4440J-E
Part No
LA42052-E
LA4440J-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Class AB
-
Output Type
2-Channel (Stereo)
-
Max Output Power x Channels @ Load
5W x 2 @ 8Ohm
-
Voltage - Supply
5.5V ~ 22V
-
Features
Depop, Standby, Thermal Protection
-
Mounting Type
Through Hole
-
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-
Supplier Device Package
13-SIPH
-
Package / Case
13-SIP Exposed Tab
-