Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA42052-E
LA42052-E
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB STEREO 5W 13SIPH
Manufacturer:
onsemi
Datasheet:
LA42052-E Datasheet
History Price: $0.88000
In Stock: 27340
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA42052-E Specification
Specification
Part No
LA42052-E
Category
Linear - Amplifiers - Audio
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
5W x 2 @ 8Ohm
Voltage - Supply
5.5V ~ 22V
Features
Depop, Standby, Thermal Protection
Mounting Type
Through Hole
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
13-SIPH
Package / Case
13-SIP Exposed Tab
LA42052-E PDF Datasheet
LA42052-E Datasheet
Click and Download: LA42052-E Datasheet
LA42052-E Related Parts
LA42152L-E
onsemi
AUDIO AMPLIFIER BTL 2CH
LA4425A-E
onsemi
IC AMP CLASS AB MONO 6W 5SIPH
LA4425A-MTK-E
onsemi
IC AMP CLASS AB MONO 6W 5SIPH
LA4425F-E
onsemi
IC AMP CLASS AB MONO 6W 5SIPH
LA4425PV-MPB-H
onsemi
IC AMP CLASS AB MONO 6W 44SSOP
LA4425PV-TLM-H
onsemi
IC AMP CLASS AB MONO 6W 44SSOP
LA4440-E
onsemi
AUDIO AMPLIFIER SE2CH/BTL
LA4525-V-E
onsemi
AUDIO AMPLIFIER SE 2CH
LA4535MC-BH
onsemi
IC AMP CLASS AB STEREO 8W 10SOIC
LA4537M-TE-L-E
onsemi
IC AMP CLASS AB STER 8MW 10MFPS
LA4537MC-BH
onsemi
IC AMP CLASS AB STER 8MW 10SOIC
LA4631VC-XE
onsemi
IC AMP CLASS AB STER 4.5W 12SIPH
LA42052-E Compare Parts
LA42052-E vs LA4815VH-MPB-H
LA42052-E vs LA4815M-TLM-H
LA42052-E vs LA4814V-TLM-E
LA42052-E vs LA4814JA-ZE
LA42052-E vs LA4814JA-AE
LA42052-E vs LA47536-E
LA42052-E vs LA47202P-N-E
LA42052-E vs LA47202P-E
LA42052-E vs LA4636-E
LA42052-E vs LA4631VC-XE
LA42052-E vs LA4537MC-BH
LA42052-E vs LA4537M-TE-L-E
LA42052-E vs LA4535MC-BH
LA42052-E vs LA4525-V-E
LA42052-E vs LA4440-E
LA42052-E vs LA4425PV-TLM-H
LA42052-E vs LA4425PV-MPB-H
LA42052-E vs LA4425F-E
LA42052-E vs LA4425A-MTK-E
LA42052-E vs LA4425A-E
LA42052-E vs LA42152L-E
LA42052-E vs LA4809M-TLM-E
LA42052-E vs LA47501
LA42052-E vs LA4742L-E
LA42052-E vs LA4708NF-MB-E
LA42052-E vs LA4708N-E
LA42052-E vs LA4632-E-ON
LA42052-E vs LA4631-E
LA42052-E vs LA4627N-E
LA42052-E vs LA4627-E
LA42052-E vs LA4601N-E
LA42052-E vs LA4537MC-ZH
LA42052-E vs LA4534M-E
LA42052-E vs LA4510-E-ON
LA42052-E vs LA4461N-E
LA42052-E vs LA4446-E-ON
LA42052-E vs LA4440J-E
LA42052-E vs LA4425AN-D-E
LA42052-E vs LA4422-E
LA42052-E vs LA4282-E
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right