☰
LA42052-E
LA42052-E
Obsolete
Description:  IC AMP CLASS AB STEREO 5W 13SIPH
Manufacturer:  onsemi
Datasheet:   LA42052-E Datasheet
History Price: $0.88000
In Stock: 4160
LA42052-E vs LA47536-E
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
4-Channel (Quad)
Max Output Power x Channels @ Load
5W x 2 @ 8Ohm
45W x 4 @ 4Ohm
Voltage - Supply
5.5V ~ 22V
14.4V ~ 26V
Features
Depop, Standby, Thermal Protection
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
13-SIPH
25-HZIP
Package / Case
13-SIP Exposed Tab
25-SSIP Exposed Pad, Formed Leads