☰
LA42205HK-E
LA42205HK-E
Active
Description:  AUDIO AMPLIFIER BTL 2CH
Manufacturer:  onsemi
Datasheet:   LA42205HK-E Datasheet
History Price: $0.82000
In Stock: 960
LA42205HK-E vs LA4446-E
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
5W x 2 @ 8Ohm
5.5W x 2 @ 4Ohm
Voltage - Supply
9.5V ~ 16V
13.2V ~ 25V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
15-HZIP
13-SIPH
Package / Case
15-SSIP Exposed Pad, Formed Leads
13-SIP