☰
LA4446-E
LA4446-E
Active
Description:  TWO CHANNEL 5.5 WATT AF POWER AM
Manufacturer:  SANYO Semiconductor
Datasheet:   LA4446-E Datasheet
History Price: Active
In Stock: 8260
LA4446-E Specification
Specification
Part No
LA4446-E
Category
Linear - Amplifiers - Audio
Manufacturer
SANYO Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
5.5W x 2 @ 4Ohm
Voltage - Supply
13.2V ~ 25V
Features
-
Mounting Type
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
13-SIPH
Package / Case
13-SIP
LA4446-E Related Parts
LA42152L-E
LA42152L-E
onsemi
AUDIO AMPLIFIER BTL 2CH
LA4425A-E
LA4425A-E
onsemi
IC AMP CLASS AB MONO 6W 5SIPH
LA4425A-MTK-E
LA4425A-MTK-E
onsemi
IC AMP CLASS AB MONO 6W 5SIPH
LA4425F-E
LA4425F-E
onsemi
IC AMP CLASS AB MONO 6W 5SIPH
LA4425PV-MPB-H
LA4425PV-MPB-H
onsemi
IC AMP CLASS AB MONO 6W 44SSOP
LA4425PV-TLM-H
LA4425PV-TLM-H
onsemi
IC AMP CLASS AB MONO 6W 44SSOP
LA4440-E
LA4440-E
onsemi
AUDIO AMPLIFIER SE2CH/BTL
LA4525-V-E
LA4525-V-E
onsemi
AUDIO AMPLIFIER SE 2CH
LA4535MC-BH
LA4535MC-BH
onsemi
IC AMP CLASS AB STEREO 8W 10SOIC
LA4537M-TE-L-E
LA4537M-TE-L-E
onsemi
IC AMP CLASS AB STER 8MW 10MFPS
LA4537MC-BH
LA4537MC-BH
onsemi
IC AMP CLASS AB STER 8MW 10SOIC
LA4631VC-XE
LA4631VC-XE
onsemi
IC AMP CLASS AB STER 4.5W 12SIPH
LA4446-E Compare Parts
  • LA4446-E vs LA4815VH-MPB-H
  • LA4446-E vs LA4815M-TLM-H
  • LA4446-E vs LA4814V-TLM-E
  • LA4446-E vs LA4814JA-ZE
  • LA4446-E vs LA4814JA-AE
  • LA4446-E vs LA47536-E
  • LA4446-E vs LA47202P-N-E
  • LA4446-E vs LA47202P-E
  • LA4446-E vs LA4636-E
  • LA4446-E vs LA4631VC-XE
  • LA4446-E vs LA4537MC-BH
  • LA4446-E vs LA4537M-TE-L-E
  • LA4446-E vs LA4535MC-BH
  • LA4446-E vs LA4525-V-E
  • LA4446-E vs LA4440-E
  • LA4446-E vs LA4425PV-TLM-H
  • LA4446-E vs LA4425PV-MPB-H
  • LA4446-E vs LA4425F-E
  • LA4446-E vs LA4425A-MTK-E
  • LA4446-E vs LA4425A-E
  • LA4446-E vs LA42152L-E
  • LA4446-E vs LA4809M-TLM-E
  • LA4446-E vs LA47501
  • LA4446-E vs LA4742L-E
  • LA4446-E vs LA4708NF-MB-E
  • LA4446-E vs LA4708N-E
  • LA4446-E vs LA4632-E-ON
  • LA4446-E vs LA4631-E
  • LA4446-E vs LA4627N-E
  • LA4446-E vs LA4627-E
  • LA4446-E vs LA4601N-E
  • LA4446-E vs LA4537MC-ZH
  • LA4446-E vs LA4534M-E
  • LA4446-E vs LA4510-E-ON
  • LA4446-E vs LA4461N-E
  • LA4446-E vs LA4446-E-ON
  • LA4446-E vs LA4440J-E
  • LA4446-E vs LA4425AN-D-E
  • LA4446-E vs LA4422-E
  • LA4446-E vs LA4282-E
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right