☰
LA4227-E
LA4227-E
Active
Description:  AUDIO AMPLIFIER SE 2CH
Manufacturer:  onsemi
Datasheet:   LA4227-E Datasheet
History Price: $0.31000
In Stock: 30320
LA4227-E vs LA4446-E-ON
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
3W x 2 @ 3Ohm
5.5W x 2 @ 4Ohm
Voltage - Supply
9V ~ 20V
13.2V ~ 25V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
12-DIP-F
13-SIPH
Package / Case
12-DIP (0.300", 7.62mm)
13-SIP