☰
LA4446-E-ON
LA4446-E-ON
Active
Description:  TWO CHANNEL 5.5 WATT AF POWER AM
Manufacturer:  onsemi
Datasheet:   LA4446-E-ON Datasheet
History Price: Active
In Stock: 13360
LA4446-E-ON Specification
Specification
Part No
LA4446-E-ON
Category
Linear - Amplifiers - Audio
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
5.5W x 2 @ 4Ohm
Voltage - Supply
13.2V ~ 25V
Features
-
Mounting Type
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
13-SIPH
Package / Case
13-SIP
LA4446-E-ON Related Parts
LA42152L-E
LA42152L-E
onsemi
AUDIO AMPLIFIER BTL 2CH
LA4425A-E
LA4425A-E
onsemi
IC AMP CLASS AB MONO 6W 5SIPH
LA4425A-MTK-E
LA4425A-MTK-E
onsemi
IC AMP CLASS AB MONO 6W 5SIPH
LA4425F-E
LA4425F-E
onsemi
IC AMP CLASS AB MONO 6W 5SIPH
LA4425PV-MPB-H
LA4425PV-MPB-H
onsemi
IC AMP CLASS AB MONO 6W 44SSOP
LA4425PV-TLM-H
LA4425PV-TLM-H
onsemi
IC AMP CLASS AB MONO 6W 44SSOP
LA4440-E
LA4440-E
onsemi
AUDIO AMPLIFIER SE2CH/BTL
LA4525-V-E
LA4525-V-E
onsemi
AUDIO AMPLIFIER SE 2CH
LA4535MC-BH
LA4535MC-BH
onsemi
IC AMP CLASS AB STEREO 8W 10SOIC
LA4537M-TE-L-E
LA4537M-TE-L-E
onsemi
IC AMP CLASS AB STER 8MW 10MFPS
LA4537MC-BH
LA4537MC-BH
onsemi
IC AMP CLASS AB STER 8MW 10SOIC
LA4631VC-XE
LA4631VC-XE
onsemi
IC AMP CLASS AB STER 4.5W 12SIPH
LA4446-E-ON Description
The onsemi LA4446-E-ON is a high-performance audio power amplifier designed for automotive and consumer audio applications. It is configured as a 4-channel bridge-tied load (BTL) amplifier, providing high output power with low distortion, low noise, and high efficiency. The device is suitable for driving speakers in car audio systems, multimedia sound systems, and compact stereo applications. Its integration of protective features, minimal external component requirements, and ease of thermal management makes it an ideal choice for high-fidelity audio applications in both automotive and consumer electronics.

## Functional Description

The LA4446-E-ON integrates four audio amplifier channels with built-in features that simplify design while ensuring high-quality sound reproduction:

1. Amplifier Configuration

* 4-channel BTL configuration enables direct speaker driving without the need for output coupling capacitors.
* Typical output power per channel is 6 W at 14.4 V supply and 4 Ω load with THD+N ≤ 10%.
* Operates in class AB mode, providing a balance between low distortion and efficiency.

2. Audio Performance

* Total harmonic distortion (THD) is low across rated output power, typically below 0.2% at 1 kHz and 4 Ω.
* Wide frequency response from 20 Hz to 20 kHz ensures full-range audio reproduction.
* High signal-to-noise ratio (SNR) of approximately 85 dB minimizes background noise and hiss.
* Differential input stage reduces susceptibility to common-mode noise and improves overall audio fidelity.

3. Protection Features

* Thermal shutdown prevents damage under over-temperature conditions.
* Overvoltage and undervoltage protection ensure safe operation under fluctuating supply conditions.
* Short-circuit protection on outputs safeguards the device against accidental load shorts.
* Built-in muting and standby functions reduce audible pops and clicks during power transitions.

4. Power Supply and Efficiency

* Operates over a wide supply voltage range: 9 V to 16 V typical, suitable for automotive 12 V systems.
* Low quiescent current reduces standby power consumption and heat generation.
* Efficient class AB operation ensures adequate power delivery to speakers while minimizing thermal dissipation.

5. Package and Mounting Advantages

* Packaged in a compact Multiwatt15 surface-mount format with an exposed pad for heat sinking.
* Thermal pad allows direct attachment to a PCB copper plane or heatsink to optimize thermal performance.
* Minimal external components required: typically bypass capacitors for supply decoupling and optional input resistors.

## Electrical Specifications

* Device Type: 4-channel BTL audio power amplifier
* Output Power (Po): 6 W per channel at 14.4 V, 4 Ω, THD+N ≤ 10%
* Supply Voltage (VCC): 9 V – 16 V typical
* Quiescent Current (Iq): 50 mA typical
* Total Harmonic Distortion + Noise (THD+N): 0.2% typical at 1 kHz, 4 Ω
* Frequency Response: 20 Hz – 20 kHz
* Signal-to-Noise Ratio (SNR): 85 dB typical
* Input Sensitivity: 500 mV RMS for rated output
* Crosstalk: -65 dB typical at 1 kHz
* Standby Current: < 1 µA
* Mute Function Voltage: Logic high or low control pin
* Operating Temperature Range (TA): -40°C to +85°C
* Storage Temperature Range (Tstg): -40°C to +125°C
* Package: Multiwatt15, with exposed thermal pad

## Package and Pin Configuration

* Package Type: Multiwatt15 surface-mount package
* Pin Functions:

* Four differential audio inputs (IN1, IN2, IN3, IN4)
* Four speaker outputs (OUT1+, OUT1-, OUT2+, OUT2-, OUT3+, OUT3-, OUT4+, OUT4-) in BTL configuration
* VCC supply pin and ground (GND)
* Standby and mute control pins for low-noise power management
* Exposed thermal pad for efficient heat dissipation
* Mounting Considerations: PCB layout should maximize copper area under thermal pad and use decoupling capacitors close to VCC pin.

## Performance Characteristics

* High-Fidelity Audio: Low THD+N ensures minimal harmonic distortion for clean sound reproduction.
* Wide Frequency Response: Maintains signal accuracy across audible spectrum (20 Hz – 20 kHz).
* High Output Power: 6 W per channel into 4 Ω load supports medium-sized speakers in automotive or home audio applications.
* Low Noise and Crosstalk: High SNR and low inter-channel crosstalk maintain audio quality in multi-channel setups.
* Thermal Stability: Thermal shutdown prevents overheating in demanding applications.
* Robust Protection: Integrated short-circuit, overvoltage, and undervoltage protection enhance device reliability.
* Low Quiescent Current: Reduces power dissipation and extends operational efficiency in battery-powered or automotive systems.

## Application Considerations

* Automotive Audio Systems: Ideal for 4-channel car stereos, door-mounted or compact speaker systems.
* Consumer Multimedia: Home stereo, soundbars, and compact multi-channel amplifiers.
* Industrial Sound Systems: PA systems or alert systems requiring robust operation and high audio fidelity.
* Design Considerations: Proper heat sinking via PCB thermal pad is recommended to maintain device temperature under high output conditions.
* Audio Filtering: Optional small-value input resistors and bypass capacitors improve frequency response and reduce high-frequency noise.
* Standby and Mute Integration: Logic-controlled pins allow integration into systems where muting and standby management are required during power cycling.

## Key Features Summary

* 4-channel BTL audio power amplifier, class AB operation
* Output power: 6 W per channel at 4 Ω, 14.4 V supply
* Low THD+N: 0.2% typical at 1 kHz, 4 Ω
* Wide frequency response: 20 Hz – 20 kHz
* High SNR: 85 dB typical
* Supply voltage range: 9 V – 16 V
* Quiescent current: 50 mA typical, standby <1 µA
* Integrated thermal, overvoltage, undervoltage, and short-circuit protection
* Multiwatt15 surface-mount package with exposed thermal pad
* Minimal external components required for operation
* Standby and mute control for low-noise transitions

## Typical Applications

* Automotive 4-channel audio systems
* Home stereo and multimedia amplifier modules
* Portable and compact soundbars
* Industrial public address and alert systems
* Multi-speaker entertainment systems requiring compact amplifier integration
* Embedded audio solutions for automotive infotainment and consumer electronics

The LA4446-E-ON provides a high-quality, reliable, and compact 4-channel audio amplification solution. Its combination of low distortion, high output power, integrated protection features, and efficient thermal management make it suitable for automotive, consumer, and industrial audio applications, enabling high-fidelity sound in compact and robust designs.
LA4446-E-ON Compare Parts
  • LA4446-E-ON vs LA4815VH-MPB-H
  • LA4446-E-ON vs LA4815M-TLM-H
  • LA4446-E-ON vs LA4814V-TLM-E
  • LA4446-E-ON vs LA4814JA-ZE
  • LA4446-E-ON vs LA4814JA-AE
  • LA4446-E-ON vs LA47536-E
  • LA4446-E-ON vs LA47202P-N-E
  • LA4446-E-ON vs LA47202P-E
  • LA4446-E-ON vs LA4636-E
  • LA4446-E-ON vs LA4631VC-XE
  • LA4446-E-ON vs LA4537MC-BH
  • LA4446-E-ON vs LA4537M-TE-L-E
  • LA4446-E-ON vs LA4535MC-BH
  • LA4446-E-ON vs LA4525-V-E
  • LA4446-E-ON vs LA4440-E
  • LA4446-E-ON vs LA4425PV-TLM-H
  • LA4446-E-ON vs LA4425PV-MPB-H
  • LA4446-E-ON vs LA4425F-E
  • LA4446-E-ON vs LA4425A-MTK-E
  • LA4446-E-ON vs LA4425A-E
  • LA4446-E-ON vs LA42152L-E
  • LA4446-E-ON vs LA4809M-TLM-E
  • LA4446-E-ON vs LA47501
  • LA4446-E-ON vs LA4742L-E
  • LA4446-E-ON vs LA4708NF-MB-E
  • LA4446-E-ON vs LA4708N-E
  • LA4446-E-ON vs LA4632-E-ON
  • LA4446-E-ON vs LA4631-E
  • LA4446-E-ON vs LA4627N-E
  • LA4446-E-ON vs LA4627-E
  • LA4446-E-ON vs LA4601N-E
  • LA4446-E-ON vs LA4537MC-ZH
  • LA4446-E-ON vs LA4534M-E
  • LA4446-E-ON vs LA4510-E-ON
  • LA4446-E-ON vs LA4461N-E
  • LA4446-E-ON vs LA4440J-E
  • LA4446-E-ON vs LA4425AN-D-E
  • LA4446-E-ON vs LA4422-E
  • LA4446-E-ON vs LA4282-E
  • LA4446-E-ON vs LA4227-E
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend