☰
LA5752-E
LA5752-E
Obsolete
Description:  IC REG BUCK 5V TO220-5H
Manufacturer:  onsemi
Datasheet:   LA5752-E Datasheet
History Price: $1.18000
In Stock: 32880
LA5752-E vs LA5757TP-TL-E
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Fixed
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
7V
4.5V
Voltage - Input (Max)
28V
32V
Voltage - Output (Min/Fixed)
5V
1.255V
Voltage - Output (Max)
-
32V
Current - Output
-
1.6A (Switch)
Frequency - Switching
60kHz
300kHz
Synchronous Rectifier
No
No
Operating Temperature
-30 ℃ ~ 150 ℃ (TJ)
-30 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5 Formed Leads
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
TO-220-5H
TP5HFA