Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ onsemi LA5757TP-TL-E
LA5757TP-TL-E
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 1.6A TP5HFA
Manufacturer:
onsemi
Datasheet:
LA5757TP-TL-E Datasheet
History Price: $1.02000
In Stock: 48480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA5757TP-TL-E Specification
Specification
Part No
LA5757TP-TL-E
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
32V
Voltage - Output (Min/Fixed)
1.255V
Voltage - Output (Max)
32V
Current - Output
1.6A (Switch)
Frequency - Switching
300kHz
Synchronous Rectifier
No
Operating Temperature
-30 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
TP5HFA
LA5757TP-TL-E Related Parts
LA5724M-TE-L-E
onsemi
IC REG BUCK ADJ 700MA 8MFP
LA5724MC-BH
onsemi
IC REG BUCK ADJ 700MA 8SOIC
LA5735M-TE-L-E
onsemi
IC REG BUCK ADJ 700MA 8MFP
LA5735M-TLM-E
onsemi
IC REG BUCK ADJ 700MA 8MFP
LA5735MC-AH
onsemi
IC REG BUCK ADJ 700MA 8SOIC
LA5735MC-BH
onsemi
IC REG BUCK ADJ 700MA 8SOIC
LA5744-HK-E
onsemi
IC REG BUCK ADJ 3.1A 2205HK
LA5744MP-DL-E
onsemi
IC REG BUCK ADJUSTABLE 3.1A SMP5
LA5744MP-E
onsemi
IC REG BUCK ADJUSTABLE 3.1A SMP5
LA5744TP-FA-E
onsemi
IC REG BUCK ADJ 3.1A TP5HFA
LA5744TP-TL-E
onsemi
IC REG BUCK ADJ 3.1A TP5HFA
LA5752-E
onsemi
IC REG BUCK 5V TO220-5H
LA5757TP-TL-E Compare Parts
LA5757TP-TL-E vs LA5779MP-E
LA5757TP-TL-E vs LA5779MP-DL-E
LA5757TP-TL-E vs LA5779-HJ-E
LA5757TP-TL-E vs LA5779-E
LA5757TP-TL-E vs LA5774MP-E
LA5757TP-TL-E vs LA5774MP-DL-E
LA5757TP-TL-E vs LA5774MC-E
LA5757TP-TL-E vs LA5774MC-BE
LA5757TP-TL-E vs LA5774-FA-E
LA5757TP-TL-E vs LA5774-E
LA5757TP-TL-E vs LA5774-E
LA5757TP-TL-E vs LA5771MP-E
LA5757TP-TL-E vs LA5771MP-DL-E
LA5757TP-TL-E vs LA5759-MDB-E
LA5757TP-TL-E vs LA5757TP-FA-E
LA5757TP-TL-E vs LA5756-MDB-E
LA5757TP-TL-E vs LA5752-E
LA5757TP-TL-E vs LA5744TP-TL-E
LA5757TP-TL-E vs LA5744TP-FA-E
LA5757TP-TL-E vs LA5744MP-E
LA5757TP-TL-E vs LA5744MP-DL-E
LA5757TP-TL-E vs LA5744-HK-E
LA5757TP-TL-E vs LA5735MC-BH
LA5757TP-TL-E vs LA5735MC-AH
LA5757TP-TL-E vs LA5735M-TLM-E
LA5757TP-TL-E vs LA5735M-TE-L-E
LA5757TP-TL-E vs LA5724MC-BH
LA5757TP-TL-E vs LA5724M-TE-L-E
LA5757TP-TL-E vs LA5772MP-DL-E
LA5757TP-TL-E vs LA5771-HK-E
LA5757TP-TL-E vs LA5752-E
LA5757TP-TL-E vs LA5779MP-E
LA5757TP-TL-E vs LA5779MP-DL-E
LA5757TP-TL-E vs LA5779-HJ-E
LA5757TP-TL-E vs LA5779-E
LA5757TP-TL-E vs LA5774MP-E
LA5757TP-TL-E vs LA5774MP-DL-E
LA5757TP-TL-E vs LA5774-FA-E
LA5757TP-TL-E vs LA5771MP-E
LA5757TP-TL-E vs LA5771MP-DL-E
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you