Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ onsemi LA5779-E
LA5779-E
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 3.1A TO220-5H
Manufacturer:
onsemi
Datasheet:
LA5779-E Datasheet
History Price: $0.99000
In Stock: 17760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA5779-E vs LA5757TP-TL-E
Part No
LA5779-E
LA5757TP-TL-E
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
28V
32V
Voltage - Output (Min/Fixed)
1.23V
1.255V
Voltage - Output (Max)
28V
32V
Current - Output
3.1A (Switch)
1.6A (Switch)
Frequency - Switching
160kHz
300kHz
Synchronous Rectifier
No
No
Operating Temperature
-30 ℃ ~ 125 ℃ (TJ)
-30 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5 Formed Leads
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
TO-220-5H
TP5HFA