☰
LA6358N-E
LA6358N-E
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  onsemi
Datasheet:   LA6358N-E Datasheet
History Price: $0.80000
In Stock: 35900
LA6358N-E vs LA6458SL-E
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
-
1.1V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
-
-
Current - Input Bias
45 nA
60 nA
Voltage - Input Offset
2 mV
500 μV
Current - Supply
-
3.5mA
Current - Output / Channel
40 mA
-
Voltage - Supply Span (Min)
3 V
36 V
Voltage - Supply Span (Max)
30 V
36 V
Operating Temperature
-30 ℃ ~ 85 ℃
-20 ℃ ~ 75 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
9-SIP
Supplier Device Package
8-DIP
9-SIP