☰
LA6458SL-E
LA6458SL-E
Active
Description:  IC OPAMP GP 2 CIRCUIT 9SIP
Manufacturer:  onsemi
Datasheet:   LA6458SL-E Datasheet
History Price: $0.14000
In Stock: 17760
LA6458SL-E Specification
Specification
Part No
LA6458SL-E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
1.1V/μs
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
60 nA
Voltage - Input Offset
500 μV
Current - Supply
3.5mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
36 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-20 ℃ ~ 75 ℃
Mounting Type
Through Hole
Package / Case
9-SIP
Supplier Device Package
9-SIP
LA6458SL-E Related Parts
LA6082D-E
LA6082D-E
onsemi
OPERATIONAL AMPLIFIERS
LA6324N-E
LA6324N-E
onsemi
IC OPAMP GP 4 CIRCUIT 16DIP
LA6324NL-E
LA6324NL-E
onsemi
IC OPAMP GP 4 CIRCUIT 16DIP
LA6358N-E
LA6358N-E
onsemi
IC OPAMP GP 2 CIRCUIT 8DIP
LA6358NL-E
LA6358NL-E
onsemi
IC OPAMP GP 2 CIRCUIT 8DIP
LA6358NLL-E
LA6358NLL-E
onsemi
IC OPAMP GP 2 CIRCUIT 8DIP
LA6458M-E
LA6458M-E
onsemi
IC OPAMP GP 2 CIRCUIT 8MFP
LA6458MS-TLM-E
LA6458MS-TLM-E
onsemi
IC OPAMP GP 2 CIRCUIT 8MFP
LA6500-E
LA6500-E
onsemi
IC POWER 1 CIRCUIT TO220-5H
LA6500-FA-E
LA6500-FA-E
onsemi
IC POWER 1 CIRCUIT TO220-5H
LA6500-MDB-E
LA6500-MDB-E
onsemi
IC POWER 1 CIRCUIT TO220-5H
LA6324NM-TLM-E
LA6324NM-TLM-E
onsemi
IC OPAMP GP 4 CIRCUIT 14MFP
LA6458SL-E Description
The onsemi LA6458SL-E is a highly integrated, low-power, and versatile image signal processor (ISP) designed for various applications, including automotive, industrial, and consumer electronics. This device is particularly well-suited for camera systems that require high-quality image processing capabilities. Below is a detailed overview of the LA6458SL-E, including its specifications and features.

## Overview

The LA6458SL-E is designed to handle image data from various types of image sensors, including CMOS and CCD sensors. It provides advanced image processing functions such as noise reduction, color correction, and image enhancement, making it ideal for applications that require high-quality imaging under varying lighting conditions.

## Key Features

1. Image Processing Capabilities:
- Supports multiple image formats, including RAW, YUV, and RGB.
- Advanced noise reduction algorithms to improve image quality in low-light conditions.
- Color correction and enhancement features to ensure accurate color reproduction.

2. Low Power Consumption:
- Designed for low power operation, making it suitable for battery-powered devices.
- Various power-saving modes to extend battery life in portable applications.

3. High Dynamic Range (HDR):
- Supports HDR imaging, allowing for better detail in both bright and dark areas of an image.

4. Flexible Interface:
- Compatible with various sensor interfaces, including MIPI CSI-2 and parallel interfaces.
- Supports multiple camera configurations, including single and multi-camera setups.

5. Programmable Features:
- Users can customize image processing algorithms and settings through a programmable interface.
- Supports firmware updates for future enhancements and new features.

6. Robust Performance:
- Capable of processing high-resolution images up to 12 megapixels.
- High frame rate support for real-time applications.

## Specifications

- Image Sensor Compatibility: CMOS, CCD
- Maximum Image Resolution: 12 MP
- Supported Image Formats: RAW, YUV, RGB
- Dynamic Range: High Dynamic Range (HDR) support
- Power Supply Voltage: Typically operates at 3.3V
- Power Consumption: Low power operation, specifics depend on configuration
- Interface: MIPI CSI-2, parallel interface
- Operating Temperature Range: -40°C to +85°C (suitable for automotive applications)
- Package Type: Typically available in a compact package suitable for integration into various systems.

## Applications

The LA6458SL-E is suitable for a wide range of applications, including:

- Automotive Cameras: Used in advanced driver-assistance systems (ADAS) for features like lane departure warning and collision avoidance.
- Industrial Imaging: Employed in machine vision systems for quality control and inspection.
- Consumer Electronics: Integrated into smartphones, tablets, and other devices requiring high-quality imaging capabilities.

## Conclusion

The onsemi LA6458SL-E is a powerful and flexible image signal processor that meets the demands of modern imaging applications. With its advanced processing capabilities, low power consumption, and robust performance, it is an excellent choice for developers looking to enhance the imaging quality of their products. Whether in automotive, industrial, or consumer markets, the LA6458SL-E provides the necessary features to deliver high-quality images in various conditions.
LA6458SL-E Compare Parts
  • LA6458SL-E vs LA6500-FA-E
  • LA6458SL-E vs LA6500-E
  • LA6458SL-E vs LA6458MS-TLM-E
  • LA6458SL-E vs LA6458M-E
  • LA6458SL-E vs LA6358NLL-E
  • LA6458SL-E vs LA6358NL-E
  • LA6458SL-E vs LA6358N-E
  • LA6458SL-E vs LA6324NL-E
  • LA6458SL-E vs LA6324N-E
  • LA6458SL-E vs LA6082D-E
  • LA6458SL-E vs LA6500LL-E
  • LA6458SL-E vs LA6500L-FA-E
  • LA6458SL-E vs LA6358NSLL-E
  • LA6458SL-E vs LA6358AM-TLM-E-ON
  • LA6458SL-E vs LA6324NM-TLM-E
  • LA6458SL-E vs LA6501-TL-E
  • LA6458SL-E vs LA6458ML-TE-L-E
  • LA6458SL-E vs LA6358AM-TLM-E
  • LA6458SL-E vs LA6324NLL-E
  • LA6458SL-E vs LA6517M-TRM-E
  • LA6458SL-E vs LA6358NM-TE-L-E
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!