☰
LA6458SL-E
LA6458SL-E
Active
Description:  IC OPAMP GP 2 CIRCUIT 9SIP
Manufacturer:  onsemi
Datasheet:   LA6458SL-E Datasheet
History Price: $0.14000
In Stock: 17760
LA6458SL-E vs LA6458M-E
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
1.1V/μs
1V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
-
-
Current - Input Bias
60 nA
60 nA
Voltage - Input Offset
500 μV
500 μV
Current - Supply
3.5mA
3.5mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
36 V
36 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-20 ℃ ~ 75 ℃
-20 ℃ ~ 75 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
9-SIP
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
9-SIP
8-MFP