☰
LA6458SL-E
LA6458SL-E
Active
Description:  IC OPAMP GP 2 CIRCUIT 9SIP
Manufacturer:  onsemi
Datasheet:   LA6458SL-E Datasheet
History Price: $0.14000
In Stock: 17760
LA6458SL-E vs LA6500LL-E
Manufacturer
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
Power
Number of Circuits
2
1
Output Type
-
-
Slew Rate
1.1V/μs
0.15V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
-
-
Current - Input Bias
60 nA
100 nA
Voltage - Input Offset
500 μV
2 mV
Current - Supply
3.5mA
6mA
Current - Output / Channel
-
1 A
Voltage - Supply Span (Min)
36 V
30 V
Voltage - Supply Span (Max)
36 V
30 V
Operating Temperature
-20 ℃ ~ 75 ℃
-20 ℃ ~ 75 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
9-SIP
TO-220-5 Formed Leads
Supplier Device Package
9-SIP
TO-220-5H